EN
  • EN
  • DE

LA4535MC-BH

Part No LA4535MC-BH
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AUDIO POWER AMP 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 8W x 2 @ 16 Ohm
Operating Supply Voltage 0.9 V ~ 4 V
Features Mute
Mounting SMD
Operating Temperature Range -20°C ~ 75°C (TA)
Manufacturer Package 10-SOIC
Package 10-SOP (0.173", 4.40mm Width)
Manufacturer Homepage www.onsemi.com
Win Source Part Number 739200-LA4535MC-BH
Popularity Medium
Supply and Demand Status Limited
Family Name LA4535MC
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LA4535MC-BH CAD Model

Description

ON Semiconductor LA4535MC-BH Product Overview

The LA4535MC-BH is a high-performance integrated circuit from ON Semiconductor, tailored for advanced applications in the audio domain. This precision-engineered component is designed to offer a seamless and efficient solution for audio amplification needs across a wide range of consumer electronics.

Key Features

  • High-Quality Audio Amplification: The LA4535MC-BH is built to deliver crystal-clear audio amplification, ensuring superior sound quality for an enhanced listening experience.
  • Low Power Consumption: This IC is optimized for low power consumption, making it ideal for battery-powered devices where energy efficiency is critical.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, providing powerful performance without compromising on space.
  • Thermal Protection: The device includes built-in thermal protection features, safeguarding it against potential overheating and ensuring long-term reliability.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, offering flexibility in various power supply configurations.

Applications

The LA4535MC-BH is versatile and can be used in a multitude of devices where high-quality audio output is required. Common applications include:

  • Portable audio devices
  • Wireless speakers and Bluetooth audio systems
  • Home theater systems
  • Automotive audio systems
  • Public address systems

Technical Specifications

ON Semiconductor has equipped the LA4535MC-BH with the following technical specifications to meet the demands of modern audio applications:

  • Output Power: Defined by the specific application requirements
  • Operating Voltage Range: Compatible with a variety of supply voltages
  • Package Type: Offered in a package that facilitates easy mounting and integration

In conclusion, the LA4535MC-BH from ON Semiconductor is an exceptional choice for designers and engineers looking to incorporate a robust and reliable audio amplification solution into their products. With its combination of high-quality audio performance, energy efficiency, and thermal protection, this IC stands out as a top-tier component in its class.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess