Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down - DC-DC Controller IC 8-DIP
Manufacturer Microchip Technology
Package Tube
Supply Voltage 10V ~ 30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name UC*84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901678-UC2842AM
Ultra Librarian 3D Model Ultra Librarian UC2842AM CAD Model

Description

The UC2842AM from Microchip Technology is a high-performance current mode pulse width modulation (PWM) controller that offers sophisticated features for designing efficient and reliable power supplies. This integrated circuit is specifically engineered to facilitate the creation of low-cost, yet robust switched-mode power supplies with minimal external components.

Key Features

  • High-Frequency Operation: With its ability to operate up to 500kHz, the UC2842AM provides designers the flexibility to optimize their power supply for efficiency, size, and cost.
  • Current Mode Control: The current mode architecture enhances the system's response to load transients and reduces the complexity of loop compensation.
  • Trimmed Oscillator Discharge Current: Ensures consistent and precise duty cycle control across units, which is crucial for maintaining stable operation under varying conditions.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stable operation despite wide variations in input voltage, a common scenario in fluctuating power environments.
  • Under-Voltage Lockout (UVLO): Both startup and operational UVLO thresholds are included to ensure the controller starts up and operates only when the input supply is within an acceptable range.

Applications

The UC2842AM is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • LED drivers
  • Telecommunication equipment

Design Support

Microchip Technology provides comprehensive design support for the UC2842AM, including application notes, reference designs, and simulation tools. These resources are designed to speed up the design process and ensure successful implementation of the controller in various power supply configurations.

Quality and Reliability

As with all Microchip products, the UC2842AM is manufactured to high standards of quality and reliability, ensuring that it meets the stringent requirements of industrial and commercial applications. The device is available in different package options to suit a wide range of design needs.

You May Also Be Interested in

Exar Corporation
High Voltage, 600kHz Synchronous PWM Step Down Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for SP6134HEU-L
Texas Instruments
LOW-VOLTAGE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for UCC3585M
ON Semiconductor
Enhanced Voltage Mode PWM Controller
Need more? Email Us
ECAD model for CS51221ED16G
ON Semiconductor
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2254
ECAD model for UC3844BD1R2
Rohm Semiconductor
60V Synchronous Step-down Switching Regulator(Controller type)
Need more? Email Us
ECAD model for BD9610AMUV-E2
Renesas Electronics America
4-Phase PWM Controller with 8-Bit DAC Code Capable of Precision rDS ON or DCR Differential Current Sensing | IC REG CTRLR BUCK 40QFN
Lowest to $1.8085
ECAD model for ISL6306CRZ
Texas Instruments
100V Push-Pull Voltage Mode PWM Controller | IC REG CTRLR PUSH-PULL 10WSON
Lowest to $5.4812
ECAD model for LM5033SD/NOPB
Texas Instruments
Regulating Pulse Width Modulator | IC REG CTRLR BUCK/BOOST 16DIP
Need more? Email Us
ECAD model for LM3524DN
Semtech Corporation
High Performance Current Mode PWM Controller with Complementary Output, Programmable Delay
Need more? Email Us
ECAD model for SC4810BITSTRT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3732 $65.6124
17+ $7.6909 $130.7453
27+ $7.4506 $201.1662
36+ $7.2102 $259.5672
47+ $6.9699 $327.5853
63+ $6.2488 $393.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention