EN
  • EN
  • DE
  • IT

UES2603

Part No UES2603
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 30A TO204AD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 930 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 20 µA @ 150 V
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AD (TO-3)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number UES2603
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 694128-UES2603
Ultra Librarian 3D Model Ultra Librarian UES2603 CAD Model

Description

Product Overview: UES2603 by Microchip Technology

The UES2603 is a cutting-edge semiconductor device developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a variety of applications, ranging from automotive systems to industrial automation, consumer electronics, and telecommunications.

Key Features

  • High Performance: The UES2603 is engineered for high-speed operation, making it suitable for demanding applications that require quick data processing and reliable performance under various conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates at a low power level, which helps to extend the battery life of portable devices and reduces the overall energy cost for stationary applications.
  • Durable Design: Built to withstand harsh environments, the UES2603 is robust and can operate effectively under extreme temperatures and in the presence of electromagnetic disturbances.
  • Integration-Friendly: The product is designed with ease of integration in mind, featuring a compact form factor that allows it to fit seamlessly into a wide range of system architectures.

Applications

  • Automotive systems such as engine control units, infotainment, and driver assistance systems
  • Industrial automation including robotics, process control, and machine-to-machine communication
  • Consumer electronics like smart home devices, wearables, and multimedia systems
  • Telecommunication infrastructure, including routers, switches, and base stations

The UES2603 from Microchip Technology is a testament to the company's commitment to providing advanced solutions that meet the evolving needs of the electronics industry. It is a versatile component that offers reliability, efficiency, and performance, making it a top choice for designers and engineers looking to enhance their products with superior semiconductor technology.

With its robust feature set and wide application range, the UES2603 is poised to be a valuable asset in any high-tech hardware design, contributing to the development of innovative products that push the boundaries of what's possible in electronics.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 20V 5A PMDTM
Lowest to $0.2445
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 10A P600
Lowest to $0.1679
Vishay
DIODE GEN PURP 200V 4A TO277A / Diode 200 V 4A Surface Mount TO-277A (SMPC)
Lowest to $0.8391
Harris Corporation
DIODE GEN PURP 600V 100A SOT93 / Diode 600 V 100A Through Hole SOT-93
Need more? Email Us
Microchip Technology
DIODE SCHOTTKY 20A 100V ITO220AB / Diode
Lowest to $1.0996
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SUB SMA / Diode 100 V 2A Surface Mount Sub SMA
Need more? Email Us
Diodes Incorporated
DIODE SCHOTTKY 30V 10A TO220AC / Diode 30 V 10A Through Hole TO-220AC
Lowest to $1.7093
DIOTEC Electronics Corporation
DIODE SCHOTTKY 60V 1A SOD323 / Diode 60 V 1A Surface Mount SOD-323
Need more? Email Us
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F / Diode 200 V 1A Surface Mount SOD-123F
Lowest to $0.0700

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess