Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 5.5V
Voltage - Output 16V
Current - Output / Channel 120mA
Frequency 25MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP-EP
Base Product Number STP16C
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253391-STP16C596AXTTR
Ultra Librarian 3D Model Ultra Librarian STP16C596AXTTR CAD Model

Description

Product Overview: STP16C596AXTTR from STMicroelectronics

The STP16C596AXTTR is a cutting-edge LED (Light Emitting Diode) sink driver that comes from the reputable semiconductor manufacturer, STMicroelectronics. This device is specifically designed to enhance the performance and efficiency of LED displays and lighting applications. It is part of ST's Power Logic series, which is known for its high-quality LED drivers and shift registers.

Built with a 16-bit constant current LED sink driver, the STP16C596AXTTR ensures uniform brightness across LED displays by providing consistent current to each LED, which is crucial for maintaining color and luminance accuracy. The device incorporates a 16-bit serial-in, parallel-out shift register that allows for the serial input of data, which is then converted to parallel form to drive the LEDs. This feature significantly simplifies the process of controlling multiple LEDs, making it an ideal choice for large display panels and signage.

The STP16C596AXTTR operates with a 5V supply voltage and offers a wide range of output current from 5 mA to 90 mA, which can be adjusted via external resistors. This flexibility makes it suitable for various LED configurations and power requirements. Additionally, the device is equipped with output error detection, which ensures reliable operation by notifying the system in case of an open or shorted LED.

Packaged in a TSSOP24 (Thin Shrink Small Outline Package) form factor, the STP16C596AXTTR is designed for space-constrained applications. Its small footprint allows for high-density mounting, which is beneficial for compact electronic devices. The device also features thermal shutdown and a 25 MHz clock frequency, which provides high-speed data transfer and enhances overall system performance.

In summary, the STP16C596AXTTR LED sink driver is a robust and versatile component that offers reliability, efficiency, and simplicity for driving LEDs in various applications. Its advanced features and convenient packaging make it a top choice for designers looking to create high-quality LED displays and lighting solutions.

You May Also Be Interested in

Taiwan Semiconductor
IC LED DRVR LIN PWM 10MA SOT26
Need more? Email Us
ECAD model for TSCR421CX6H RFG
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD
STMicroelectronics
Low voltage 16-bit constant current LED sink driver | IC LED DRVR LIN DIM 90MA 24TSSOP
Lowest to $0.9576
ECAD model for STP16CPC26TTR
Texas Instruments
IC LED DRV RGLTR PWM 20DSBGA
Need more? Email Us
ECAD model for TPS61311YFFT
Texas Instruments
IC LED DRV RGLTR PWM 30DSBGA
Need more? Email Us
ECAD model for LM3538TME/NOPB
Analog Devices Inc.
IC LED DRVR CTRLR PWM 2.3A 28QFN
Lowest to $14.5057
ECAD model for LT3922HUFD#PBF
Microchip Technology
3-Pin Switch-Mode LED Lamp Driver ICs | IC LED DRIVER OFFL DIM TO92-3
Lowest to $0.1754
ECAD model for HV9921N3-G
Rohm Semiconductor
White Backlight LED Driver for Medium to Large LCD Panels (Switching Regulator Type)
Lowest to $7.1510
ECAD model for BD6142AMUV
Microchip Technology
IC LED DRIVER LINEAR 20MA TO252
Need more? Email Us
ECAD model for CL520K4-G

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention