EN
  • EN
  • DE

STP16CPC26TTR

Part No STP16CPC26TTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description Low voltage 16-bit constant current LED sink driver | IC LED DRVR LIN DIM 90MA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 20V
Current - Output / Channel 90mA
Frequency 30MHz
Dimming Analog
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number STP16CPC26
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261683-STP16CPC26TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16CPC26TTR CAD Model

Description

STP16CPC26TTR LED Driver by STMicroelectronics

The STP16CPC26TTR is a high-performance, monolithic, low-voltage 16-bit constant current LED sink driver from the renowned manufacturer STMicroelectronics. This device is part of their LED display product line and is specifically designed to deliver constant current to light up LEDs, ensuring uniform brightness across display panels and indicators. Its robust design and advanced features make it an ideal choice for driving LEDs in a wide range of applications, including signage, gaming, and industrial control panels.

Key Features

  • Output Current Programmability: The STP16CPC26TTR allows users to program the output current from 5 mA up to 100 mA, providing flexibility for different LED brightness requirements.
  • 16 Constant Current Output Channels: Each of the 16 channels can sink up to 100 mA, enabling the device to drive multiple LEDs simultaneously with consistent current, which is crucial for maintaining uniform brightness.
  • Low Voltage Power Supply: The device operates with a power supply voltage as low as 3.3V, making it suitable for low-voltage applications.
  • Error Detection: It features open and shorted LED error detection, which is essential for identifying and managing faults in LED arrays.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, ensuring a longer lifespan and reliable operation.
  • Serial Interface: The STP16CPC26TTR is equipped with a serial interface for data input and a clock for easy connection and communication with microcontrollers or other control units.

Applications

The versatility of the STP16CPC26TTR makes it an excellent choice for a variety of applications that require high-quality and reliable LED driving solutions. Common applications include:

  • LED Display Panels
  • Channel Letters for Signage
  • Decorative LED Lighting
  • Instrument Panel Lighting
  • Professional Lighting Systems

With its robust feature set and the reliability of STMicroelectronics, the STP16CPC26TTR is an optimal solution for designers and engineers who require a high-quality, constant current LED driver for their lighting projects. Its compact TSSOP package also ensures that it can be integrated into space-constrained designs without compromising performance.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2451 $51.6373
55+ $1.8421 $101.3155
85+ $1.7846 $151.6910
116+ $1.7270 $200.3320
150+ $1.6694 $250.4100
201+ $1.4967 $300.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,266 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess