EN
  • EN
  • DE

HV9921N3-G

Part No HV9921N3-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description 3-Pin Switch-Mode LED Lamp Driver ICs | IC LED DRIVER OFFL DIM TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 20V
Voltage - Supply (Maximum) 400V
Current - Output / Channel 20mA
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number HV9921
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1182592-HV9921N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV9921N3-G CAD Model

Description

Microchip Technology's HV9921N3-G LED Driver IC

The HV9921N3-G is a versatile and efficient LED driver integrated circuit (IC) from the well-known semiconductor manufacturer, Microchip Technology. This high-quality IC is specifically designed to deliver a constant current for illuminating LEDs, ensuring optimal performance and longevity for a wide range of lighting applications. Its robust design and advanced features make it an ideal choice for LED lighting solutions that require reliability and precision.

Key Features of HV9921N3-G

  • Patented Current Control Method: The HV9921N3-G employs a unique current control method that does not produce any EMI radiation, making it perfect for noise-sensitive applications.
  • High Efficiency: With its integrated PWM dimming capability, this IC enables high-efficiency operation and fine control over the brightness of the connected LEDs.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supplies and ensuring versatility across different electrical standards.
  • Open-Circuit Protection: The device includes built-in open-circuit protection, safeguarding the IC and the LEDs from potential damage caused by open-circuit conditions.
  • Thermal Protection: Thermal protection is also incorporated to prevent overheating, ensuring the IC operates within safe temperature limits.

Applications

The HV9921N3-G is suitable for a broad spectrum of LED lighting applications, such as:

  • General purpose LED lighting
  • Architectural and decorative lighting
  • Commercial and residential lighting
  • Automotive and industrial lighting

Its small footprint and high integration level make it an excellent choice for compact and sophisticated lighting systems. Whether you're designing a new lighting product or upgrading an existing one, the HV9921N3-G delivers the performance and durability that Microchip Technology's customers have come to expect.

For detailed technical specifications, application circuits, and layout guidelines, designers and engineers are encouraged to consult the comprehensive datasheet provided by Microchip Technology.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3068 $50.6220
400+ $0.2518 $100.7200
620+ $0.2439 $151.2180
850+ $0.2360 $200.6000
1,100+ $0.2282 $251.0200
1,470+ $0.2046 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess