EN
  • EN
  • DE

LT1460JCS3-2.5#TRPBF

Part No LT1460JCS3-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 40mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 3.4 V to 20 V
Operating Supply Current 175μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 140114-LT1460JCS3-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1460JCS3-2.5#TRPBF CAD Model

Description

Product Overview: LT1460JCS3-2.5#TRPBF

The LT1460JCS3-2.5#TRPBF is a high-precision, low-power voltage reference IC from Linear Technology, now part of Analog Devices. This device is designed to provide a stable and precise reference voltage for various applications such as data conversion, power supply monitoring, and portable instrumentation.

Key Features

  • Reference Voltage: 2.5V with high accuracy and stability over temperature and time.
  • Package: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Low Dropout Voltage: It has a low dropout performance, which means it can maintain accurate output even with a minimal difference between the input and output voltages.
  • Low Power Consumption: This component is optimized for battery-powered and energy-efficient designs due to its low quiescent current.
  • Temperature Coefficient: It boasts an excellent temperature coefficient, ensuring the output voltage remains stable across a wide temperature range.
  • Long-Term Stability: The LT1460JCS3-2.5#TRPBF is designed to have superior long-term stability, making it reliable for critical applications that require consistent performance over time.

Applications

The LT1460JCS3-2.5#TRPBF is versatile and can be used in various applications, including:

  • Precision data converters
  • Battery-powered equipment
  • Industrial and automotive electronics
  • Portable test instruments
  • Power supply monitoring

Quality and Reliability

Linear Technology's commitment to high-quality and reliable components is evident in the LT1460JCS3-2.5#TRPBF. The device is available in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated assembly processes and is ideal for high-volume production. Moreover, it is designed to meet stringent industry standards, ensuring performance and reliability for professional-grade applications.

Conclusion

With its combination of precision, low power, and compact size, the LT1460JCS3-2.5#TRPBF is a superior choice for designers who need a dependable voltage reference source. Whether for industrial, automotive, or portable applications, this Linear Technology product delivers consistent performance and quality that engineers can trust.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess