EN
  • EN
  • DE

UM4302B

Part No UM4302B
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI PPIN HERMETIC GLASS AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 200V
Capacitance @ Vr, F 2.2pF @ 100V, 1MHz
Resistance @ If, F 1.5Ohm @ 100mA, 100MHz
Power Dissipation (Max) 10 W
Package / Case Axial
Supplier Device Package Axial
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 1102246-UM4302B
Ultra Librarian 3D Model Ultra Librarian UM4302B CAD Model

Description

The UM4302B from Microchip Technology is a state-of-the-art integrated circuit designed to cater to a wide range of applications where efficient power management and reliable performance are paramount. As a leading semiconductor product, the UM4302B encapsulates the innovation and quality that Microchip Technology is known for, ensuring that your projects benefit from the latest advancements in microcontroller technology.

Key Features

  • High Performance: The UM4302B boasts superior processing capabilities, ensuring swift and efficient operation in complex applications.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, making it ideal for battery-powered devices and eco-friendly projects.
  • Versatility: Its flexible design allows it to be used in a multitude of applications, ranging from consumer electronics to industrial control systems.
  • Robust Design: Manufactured to withstand harsh environments, the UM4302B is built to be both durable and reliable.
  • Easy Integration: With its user-friendly interface, the UM4302B can be seamlessly integrated into existing designs, reducing development time and accelerating time-to-market.

Applications

The UM4302B is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Smart home devices
  • Industrial automation
  • Power management solutions
  • Internet of Things (IoT) devices

Technical Specifications

Microchip Technology's UM4302B is designed with technical precision to meet the rigorous demands of modern electronic devices. Its specifications include:

  • Operating Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Available in various package options to suit design requirements
  • Quality and Reliability: Built to Microchip's high standards for quality and longevity

For detailed technical specifications, please refer to the UM4302B datasheet provided by Microchip Technology.

Ordering and Availability

The UM4302B is available for order through Microchip Technology's extensive distribution network. To ensure you receive genuine Microchip products, always order through authorized distributors or directly from the Microchip Technology website.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess