EN
  • EN
  • DE

HSMP-389L-TR1

Part No HSMP-389L-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Diodes
Description Surface Mount RF PIN Switch Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1181904-HSMP-389L-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HSMP-389L-TR1 CAD Model

Description

The HSMP-389L-TR1 is a surface mount Schottky diode manufactured by Agilent (Hewlett-Packard). It is designed for use in a variety of radio frequency (RF) and microwave applications, including detectors, mixers, and switches. This diode is characterized by its low forward voltage, fast switching speed, and low capacitance, making it suitable for high-frequency applications where signal integrity is critical.

Applications:

  • RF Detectors
  • RF Mixers
  • RF Switches
  • Sampling Circuits
  • Frequency Multipliers
  • Wireless Communication Systems

Features:

  • Schottky Barrier Diode
  • Low Forward Voltage
  • Fast Switching Speed
  • Low Capacitance
  • Surface Mount Package
  • RoHS Compliant

Benefits:

  • High Performance: The HSMP-389L-TR1's low forward voltage and fast switching speed enable high-performance operation in RF and microwave circuits.
  • Low Signal Loss: The low capacitance minimizes signal loss at high frequencies.
  • Versatile: The diode can be used in a variety of RF applications.
  • Easy Integration: The surface mount package simplifies integration into RF circuits.
  • Environmental Compliance: RoHS compliance ensures that the diode meets environmental regulations.

Additional Details:

The HSMP-389L-TR1's Schottky barrier construction results in a lower forward voltage and faster switching speed compared to traditional PN junction diodes. The low forward voltage reduces power dissipation and improves efficiency in detector and mixer circuits. The fast switching speed allows for high-frequency operation in switching and sampling circuits. The low capacitance minimizes signal loss and distortion at high frequencies. The surface mount package allows for automated assembly and reduces board space requirements. Its characteristics make it suitable for RF designs.

You May Also Be Interested in

Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Lowest to $5.5405
Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.6759

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess