Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Base Product Number UPS170
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1029064-UPS170/TR7
Ultra Librarian 3D Model Ultra Librarian UPS170/TR7 CAD Model

Description

Microchip Technology UPS170/TR7 Overview

Introducing the UPS170/TR7, a state-of-the-art semiconductor product from the renowned Microchip Technology. This innovative component is designed to cater to a wide range of electronic applications, offering reliability and performance that Microchip's customers have come to expect.

Key Features

  • High Integration: The UPS170/TR7 is a highly integrated device that simplifies design and reduces the number of external components required, leading to a smaller PCB footprint and lower system costs.
  • Power Efficiency: With its advanced power management capabilities, this product ensures efficient use of energy, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Robust Performance: Designed to withstand harsh conditions, the UPS170/TR7 operates reliably across a wide range of temperatures and voltage conditions, making it suitable for industrial and automotive applications.

Applications

The versatility of the UPS170/TR7 allows it to be utilized in various sectors, including:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • Embedded systems
  • Consumer electronics

Technical Specifications

The UPS170/TR7 boasts technical specifications that ensure compatibility and performance:

  • Compact packaging for space-constrained applications
  • Extended temperature range for operation in extreme environments
  • High reliability and longevity for sustained performance over time

Quality and Support

Microchip Technology is committed to delivering high-quality products. The UPS170/TR7 is backed by rigorous testing and validation processes, ensuring that it meets the stringent requirements of the industry. Moreover, Microchip provides exceptional customer support, including access to technical documentation, design tools, and a dedicated support team to assist with any questions or issues that may arise.

In summary, the UPS170/TR7 from Microchip Technology is an excellent choice for designers looking for a robust, efficient, and reliable semiconductor solution. Its wide range of applications and strong technical support make it an invaluable component in any electronic system.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
Vishay
DIODE GEN PURP 200V 8A D2PAK
Need more? Email Us
ECAD model for MURB820TRL
Yangzhou yangjie electronic co., ltd
DO-201AD 40V 5.0A Diodes Recti / Diode
Lowest to $0.0671
ECAD model for SR540
Vishay
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.446 V at IF = 5 A | DIODE SCHOTTKY 100V 20A TO262AA
Need more? Email Us
ECAD model for VI20100S-E3/4W
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 1A USFLAT
Lowest to $0.4581
ECAD model for CUS01(TE85L,Q,M)
ON Semiconductor
DIODE SCHOTTKY 40V 3A DO201AD
Lowest to $0.5910
ECAD model for MBR340
Taiwan Semiconductor
DIODE SCHOTTKY 40V 3A DO214AA
Lowest to $0.0397
ECAD model for SK34B

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention