EN
  • EN
  • DE

USBQ50412E3/TR7

Part No USBQ50412E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 12VWM 26VC QFN143 / 26V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount QFN-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 26V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package QFN-143
Base Product Number USBQ504
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1342841-USBQ50412E3/TR7
Ultra Librarian 3D Model Ultra Librarian USBQ50412E3/TR7 CAD Model

Description

The USBQ50412E3/TR7 is a cutting-edge USB 2.0 Integrated Circuit (IC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to enhance the performance and reliability of USB data and power connections in a wide range of electronic devices.

Key Features:

  • High-Speed Data Interface: The USBQ50412E3/TR7 supports USB 2.0 high-speed data rates, ensuring fast and efficient data transfer between devices.
  • Advanced Protection: It includes electrostatic discharge (ESD) protection features that safeguard the USB port from voltage spikes and other electrical anomalies, thus extending the life of your devices.
  • Power Management: This IC is equipped with power management capabilities that help in reducing power consumption, making it ideal for battery-powered applications.
  • Compact Design: The USBQ50412E3/TR7 comes in a small package, making it suitable for space-constrained applications without compromising on functionality.
  • Temperature Range: It operates over an industrial temperature range, which ensures reliable performance even in extreme conditions.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured with environmentally friendly materials.

Applications:

The USBQ50412E3/TR7 is versatile and can be used in a variety of applications such as:

  • Portable electronic devices
  • Consumer electronics
  • Communication systems
  • Computing devices
  • Networking hardware

Product Specifications:

Parameter Value Manufacturer Microchip Technology Part Number USBQ50412E3/TR7 Data Rate USB 2.0 High-Speed Package/Case SMD/SMT Operating Temperature Industrial Range Compliance RoHS

With its robust feature set, the USBQ50412E3/TR7 from Microchip Technology is an excellent choice for designers looking to enhance USB functionality in their next project.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess