EN
  • EN
  • DE

UZ5115

Part No UZ5115
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 150 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 330 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 114 V
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case B, Axial
Supplier Device Package B, Axial
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1026753-UZ5115
Ultra Librarian 3D Model Ultra Librarian UZ5115 CAD Model

Description

Microchip Technology's Product UZ5115 Overview

Microchip Technology's UZ5115 is a state-of-the-art integrated circuit that has been meticulously designed to cater to a wide array of applications. This versatile product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features:

  • High Performance: UZ5115 is built to deliver robust performance, ensuring reliability and efficiency in demanding environments.
  • Energy Efficient: With power-saving features, the UZ5115 is optimized for energy efficiency, making it ideal for battery-powered devices.
  • Advanced Connectivity: This product boasts superior connectivity options, facilitating seamless integration with various peripherals and systems.
  • Compact Design: The small footprint of the UZ5115 allows it to be incorporated into space-constrained applications without compromising functionality.

The UZ5115 is not just a component; it is a solution designed to enhance the performance and capabilities of your projects. Whether you're working on consumer electronics, automotive systems, or industrial controls, the UZ5115 provides the reliability and adaptability you need to take your designs to the next level.

Microchip Technology understands the importance of long-term support and provides comprehensive documentation and customer service for the UZ5115. This ensures that designers and engineers can confidently select the UZ5115 for their critical applications, knowing they have the backing of a trusted industry leader.

Applications:

  • Smart Home Devices
  • Internet of Things (IoT) Products
  • Automotive Systems
  • Industrial Automation
  • Wearable Technology
  • Medical Devices

In summary, the UZ5115 from Microchip Technology is a versatile, high-performance integrated circuit that offers a blend of efficiency, compactness, and advanced features, making it a top choice for designers looking to create cutting-edge electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess