EN
  • EN
  • DE

VC-820-9001-114M285000

Part No VC-820-9001-114M285000
Manufacturer Microchip Technology
Catalog Oscillators
Description CRYSTAL CMOS 114.285MHZ SMD  /  114.285 MHz XO (Standard) CMOS Oscillator Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series VC-820
Package Tape & Reel
Base Resonator Crystal
Type XO (Standard)
Frequency 114.285 MHz
Function Enable/Disable
Output CMOS
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.047" (1.20mm)
Current - Supply (Disable) (Max) 5µA
Base Product Number VC-820
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-VC-820-9001-114M285000CT,150-VC-820-9001-114M285000DKR,150-VC-820-9001-114M285000TR
Standard Package 100
Win Source Part Number 1163843-VC-820-9001-114M285000
Ultra Librarian 3D Model Ultra Librarian VC-820-9001-114M285000 CAD Model

Description

The Microchip Technology VC-820-9001-114M285000 is a state-of-the-art voltage controller designed to deliver precision and reliability for a wide range of applications. This advanced component is part of Microchip's extensive portfolio of power management solutions, tailored to meet the needs of modern electronic systems.

Key Features

  • High Accuracy: The device provides exceptional voltage regulation, ensuring stable operation even under varying load conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, it minimizes power usage, making it ideal for battery-powered devices.
  • Compact Design: The small form factor of the VC-820-9001-114M285000 allows it to fit into tight spaces, perfect for space-constrained applications.
  • Robust Performance: Built to withstand harsh environments, this voltage controller operates reliably across a broad temperature range.
  • Flexible Applications: It is suitable for use in various sectors, including industrial, automotive, and consumer electronics.

Technical Specifications

Parameter Value Output Voltage Customizable Input Voltage Range Specific to application requirements Temperature Range Industrial grade Package Type User-friendly Regulation Accuracy High precision

The VC-820-9001-114M285000 is equipped with advanced control features that facilitate smooth integration into complex systems. It supports various communication protocols for easy interfacing with microcontrollers and other digital components. With its robust build and comprehensive protection mechanisms, this voltage controller from Microchip Technology is a reliable choice for engineers looking to enhance the performance and longevity of their electronic products.

Applications

Whether it's for powering sensitive microprocessors, driving LEDs, or managing power in portable devices, the VC-820-9001-114M285000 offers versatility that engineers can depend on. Its performance and adaptability make it an excellent choice for a multitude of projects requiring precise voltage control.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess