EN
  • EN
  • DE

VCC1-E3E 2M0480

Part No VCC1-E3E 2M0480
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1225158-VCC1-E3E 2M0480
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCC1-E3E 2M0480 CAD Model

Description

The VCC1-E3E 2M0480 is a high-performance, precision integrated circuit from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a wide range of applications, particularly in the fields of industrial automation, automotive systems, and power management.

Key Features

  • High Accuracy: The VCC1-E3E 2M0480 boasts exceptional accuracy levels, making it suitable for critical applications where precision is paramount.
  • Durability: Built to withstand harsh environments, this device maintains its performance over a wide temperature range, ensuring reliability in extreme conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates with minimal power, making it ideal for portable and battery-powered applications.
  • Advanced Technology: Utilizing Microchip's cutting-edge technology, the VCC1-E3E 2M0480 offers enhanced functionality and improved operational life.
  • Easy Integration: The compact form factor and standard interfacing options allow for seamless integration into existing systems without the need for significant redesigns.

Applications

The versatility of the VCC1-E3E 2M0480 makes it suitable for a diverse range of applications. In industrial automation, it can be used for process control, monitoring systems, and robotics. Automotive applications include engine control units, battery management systems, and onboard diagnostics. The device is also well-suited for power supply design, renewable energy systems, and smart grid infrastructure.

Product Specifications

Parameter Value Manufacturer Microchip Technology Part Number VCC1-E3E 2M0480 Package / Case Standard Packaging Operating Temperature Specified Range Supply Voltage Specified Range

With its robust design and versatile nature, the VCC1-E3E 2M0480 from Microchip Technology is an excellent choice for designers looking for a reliable and efficient solution to their circuit design challenges.

You May Also Be Interested in

Panjit
Need more? Email Us
Taiyo Yuden
1210 10 uF 50 V ±10% X7S SMT Multilayer Ceramic Chip Capacitor
Lowest to $0.1305
Vishay
DIODE GEN PURP 600V 2A DO214AA / Diode Standard 600 V 2A Surface Mount DO-214AA (SMB)
Lowest to $0.2725
Torex Semiconductor Ltd
Need more? Email Us
Zentrum Mikroelektronik Dresden AG
Need more? Email Us
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
VersaSense
V-Series Valve, Pneumatic, Pressure Pilot, Spring Return, Two-Inlet 3-Way Selector, 1/2" Body Size, Subplate...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess