EN
  • EN
  • DE

VXB1-1B4-25M0000000

Part No VXB1-1B4-25M0000000
Manufacturer Microchip Technology
Catalog Crystals
Description VXB1-1B4-25M0000000 / Crystal
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Microchip Technology
Series *
Package Tape & Reel
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 1349840-VXB1-1B4-25M0000000
Ultra Librarian 3D Model Ultra Librarian VXB1-1B4-25M0000000 CAD Model

Description

Microchip Technology VXB1-1B4-25M0000000

The VXB1-1B4-25M0000000 is a state-of-the-art microcontroller product from Microchip Technology, designed to cater to the advanced requirements of modern embedded systems. This microcontroller is a part of Microchip's renowned family of microcontrollers, which are widely recognized for their reliability, performance, and flexibility.

Key Features:

  • High-Performance CPU: At the heart of the VXB1-1B4-25M0000000 is a powerful CPU core that ensures smooth and efficient operation even in demanding applications.
  • Ample Memory: This microcontroller comes with a generous amount of memory, including both flash and RAM, to accommodate complex software applications and data storage needs.
  • Rich Peripherals: A wide array of built-in peripherals supports a variety of functions, from communication to input/output control, making this microcontroller highly versatile for different use cases.
  • Low Power Consumption: Designed with energy efficiency in mind, the VXB1-1B4-25M0000000 is ideal for battery-powered applications, ensuring long operational life and reduced power costs.
  • Robust Security: Security features are embedded to protect against unauthorized access and ensure the integrity of the system, which is crucial for applications handling sensitive data.
  • Easy Integration: The microcontroller's package is engineered for easy integration into a broad range of products, from consumer electronics to industrial control systems.

The VXB1-1B4-25M0000000 microcontroller is perfect for designers seeking a high-quality, feature-rich component that can handle complex tasks while maintaining operational efficiency. Whether it's for automotive, industrial, or consumer electronics, this Microchip Technology product delivers performance you can rely on.

With its robust set of features and Microchip's commitment to quality, the VXB1-1B4-25M0000000 is a smart choice for your next project that demands precision, efficiency, and reliability.

You May Also Be Interested in

Abracon LLC
CRYSTAL 12.0000MHZ 10PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 4.0000MHZ 18PF SMD
Lowest to $0.4342
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.4581
Diodes Incorporated
CRYSTAL 27.0000MHZ 12PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $2.2452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess