EN
  • EN
  • DE

116643\32MB\4Mx16\4C\Tin

Part No 116643\32MB\4Mx16\4C\Tin
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description EDO SIMM 8Mx32-50
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951807-116643\32MB\4Mx16\4C\Tin
Series *
Ultra Librarian 3D Model Ultra Librarian 116643\32MB\4Mx16\4C\Tin CAD Model

Description

The 32MB Win Source Part Number 951807-116643 is a high-quality memory module that is perfect for use in a wide range of electronic devices.

  • Capacity: 4Mx16
  • Speed: 4C
  • Designed to deliver: reliable performance in demanding applications
  • Series: 3 series
  • Material: Tin
  • Ideal for: use in a variety of devices, including computers, servers, and more
  • Design: compact design
  • Easy to install and use: easy to install and use
  • Built to last: built to last

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess