EN
  • EN
  • DE

M25P32-VMF6TP TR

Part No M25P32-VMF6TP TR
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 32MBIT SPI 75MHZ 16SO W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75 MHz 16-SOP2
Manufacturer Micron Technology Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOP2
Family Name M25P32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number M25P32VMF6TP, -M25P32-VMF6TPTR, M25P32-VMF6TP CT, M25P32-VMF6TP TR-ND, M25P32-VMF6TP, M25P32-VMF6TP DKR-ND, M25P32-VMF6TPTR, M25P32-VMF6TP CT-ND, -M25P32-VMF6TPCT, M25P32-VMF6TP-ND, M25P32-VMF6TPCT, M25P32-VMF6TP DKR, M25P32-VMF6TPDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924770-M25P32-VMF6TP TR
Ultra Librarian 3D Model Ultra Librarian M25P32-VMF6TP TR CAD Model

Description

This electronic component is a Micron Technology Inc. Win Source Part Number 924770-M25P32-VMF6TP TR with a series not specified.

  • Type: FLASH - NOR Memory IC
  • Memory Size: 32Mb (4M x 8)
  • Interface: SPI 75 MHz
  • Package: Reel - TR
  • Mounting: Surface Mount
  • Supply and Demand Status: Balanced
  • Quantity per Package: 1000
  • Family Name: M25P32
  • Case / Package: 16-SOP2
  • ECCN: 3A991B1A
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.32.0071
  • Other Part Numbers: M25P32VMF6TP, -M25P32-VMF6TPTR, M25P32-VMF6TP CT, M25P32-VMF6TP TR-ND, M25P32-VMF6TP, M25P32-VMF6TP DKR-ND, M25P32-VMF6TPTR, M25P32-VMF6TP CT-ND, -M25P32-VMF6TPCT, M25P32-VMF6TP-ND, M25P32-VMF6TPCT, M25P32-VMF6TP DKR, and M25P32-VMF6TPDKR

You May Also Be Interested in

Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Intel
Lowest to $8.1612
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6956 $51.2164
40+ $2.5217 $100.8680
62+ $2.4348 $150.9576
89+ $2.2609 $201.2201
116+ $2.1739 $252.1724
144+ $2.0870 $300.5280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,650 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess