Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Memory Format FLASH
Technology FLASH - NOR
Memory Size 8Mb (1M x 8)
Max Frequency 75MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1064900-M25PE80-VMN6TP TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25PE80-VMN6TP TR CAD Model

Description

The Micron Technology Inc. 8Mb (1M x 8) FLASH - NOR memory chip is a high-quality electronic component designed for use in various applications such as integrated circuits.

  • Temperature Range: -40°C to 85°C (TA)
  • Supply Voltage: 2.7 V to 3.6 V
  • Memory Format: FLASH
  • Maximum Frequency: 75MHz
  • Package: 8-SO
  • Mounting Technology: SMD (SMT)
  • Supply and Demand Status: Balance

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel 3V 64Mbit 8M/4M x 8bit/16bit 70ns 48-Pin TSOP T/R
Need more? Email Us
ECAD model for M29W640GT70N3F
STMicroelectronics
Flash, 512KX8, 120ns, PQCC32
Lowest to $3.4609
ECAD model for M29F040-120K1
STMicroelectronics
Need more? Email Us
ECAD model for M29W200BT70N1
Micron Technology Inc.
Flash Mem Serial-SPI 2.7V to 3.6V 8M-Bit 1M x 8 8ns 8-Pin SOIC N Tray
Lowest to $12.3603
ECAD model for M25PE80-VMN6P
Sharp Microelectronics
Combo Mem 4Mx16 Flash + 512Kx16 SRAM 3V 72-Pin CSP
Need more? Email Us
ECAD model for LRS1392A
Micron Technology Inc.
Need more? Email Us
ECAD model for M36L0T7060B3ZAQF
STMicroelectronics
St-micro M28F256-12C1 Icflash
Need more? Email Us
ECAD model for M28F256-12C1
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL064N90FFIS10
Sharp Microelectronics
NOR Flash Parallel 3V/3.3V 8Mbit 1M x 8bit 90ns 48-Pin TSOP
Lowest to $7.3127
ECAD model for LH28F800BJHE-PBTLT9

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8294 $57.4410
32+ $3.5824 $114.6368
49+ $3.4589 $169.4861
70+ $3.2118 $224.8260
91+ $3.0883 $281.0353
114+ $2.9648 $337.9872
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,510 pieces
MOQ: 15 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention