Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series ModelGauge™
Package Strip
Product Status Active
Function Fuel Gauge
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFBGA, WLBGA
Supplier Device Package 8-WLP (1.66x0.92)
Base Product Number MAX17058
Standard Package 10 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629689-MAX17058X+
Ultra Librarian 3D Model Ultra Librarian MAX17058X+ CAD Model

Description

MAX17058X+ Battery Fuel-Gauge IC

The MAX17058X+ from Maxim Integrated is a compact, high-precision battery fuel-gauge integrated circuit designed to provide real-time monitoring of single-cell lithium-ion (Li+) batteries. This sophisticated IC enhances the performance and extends the lifespan of battery-powered devices by accurately estimating the battery's remaining charge, thus ensuring efficient energy management.

Key Features

  • ModelGauge™ Technology: Maxim's proprietary algorithm eliminates the need for battery characterization, providing a more accurate state-of-charge (SOC) estimation without requiring external sensing resistors.
  • Low Power Consumption: With an operating current of just 23µA, the MAX17058X+ is optimized for power-sensitive applications, thereby increasing the overall battery life of the device it is used in.
  • High Accuracy: This IC delivers accurate SOC readings within ±1% under most operating conditions, making it a reliable choice for critical applications.
  • Compact Form Factor: Housed in a tiny, lead-free package, the MAX17058X+ saves valuable board space and is suitable for space-constrained applications.
  • I2C Interface: The device supports a standard I2C interface for communication with microcontrollers, allowing for easy integration into existing designs.

Applications

The MAX17058X+ is ideal for a wide range of portable devices where accurate battery monitoring is essential. Common applications include:

  • Smartphones and Tablets
  • Wireless Headsets and Speakers
  • Portable Medical Devices
  • Handheld Gaming Consoles
  • Wearable Technology

Design Support

Maxim Integrated offers comprehensive design support for the MAX17058X+, including technical documentation, reference designs, and customer support from their team of experts to facilitate rapid development and deployment in consumer products.

With its blend of accuracy, low power consumption, and compact size, the MAX17058X+ is an excellent choice for designers looking to enhance the user experience by improving battery performance and reliability.

You May Also Be Interested in

Texas Instruments
NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control 16-SOIC 0 to 70
Lowest to $50.5467
ECAD model for BQ2012SND107TRG4
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.2930
ECAD model for BQ771809DPJR
Texas Instruments
IC BATT GAS GAUGE LIION 20TSSOP / Battery Multi-Function Controller IC Lithium Ion/Polymer 20-TSSOP
Lowest to $18.5073
ECAD model for BQ28400PW
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN / Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Lowest to $4.1878
ECAD model for BQ25616JRTWT
Texas Instruments
Lowest to $41.7530
ECAD model for BQ20Z951DBTR
Texas Instruments
IC BATT SUPERCAP 2-5C 24TSSOP / Battery Multi-Function Controller IC Supercapacitor 24-TSSOP
Lowest to $7.1279
ECAD model for BQ33100PW
Texas Instruments
IC BATTERY MANAGEMENT / Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Lowest to $1.9879
ECAD model for BQ7791508PW
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Lowest to $0.5581
ECAD model for BQ296216DSGR
Texas Instruments
IC BATT MON MULTI 9-15C 44TSSOP / Battery Battery Monitor IC Multi-Chemistry 44-TSSOP
Lowest to $8.6406
ECAD model for BQ7694002DBTR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4103 $52.9236
28+ $3.6187 $101.3236
43+ $3.5056 $150.7408
59+ $3.3925 $200.1575
77+ $3.2794 $252.5138
103+ $2.9402 $302.8406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,595 pieces
MOQ: 12 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention