EN
  • EN
  • DE

BQ33100PW

Part No BQ33100PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT SUPERCAP 2-5C 24TSSOP  /  Battery Multi-Function Controller IC Supercapacitor 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tube
Function Multi-Function Controller
Battery Chemistry Supercapacitor
Number of Cells 2 ~ 5
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number BQ33100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISBQ33100PW,2156-BQ33100PW
Standard Package 60
Win Source Part Number 1026160-BQ33100PW
Ultra Librarian 3D Model Ultra Librarian BQ33100PW CAD Model

Description

The Texas Instruments BQ33100PW is a highly sophisticated battery monitor integrated circuit (IC) designed to cater to the advanced requirements of modern battery management systems. This innovative component is housed in a compact TSSOP package, making it an ideal choice for space-constrained applications where precision and reliability are paramount.

Key Features

  • Accurate Monitoring: The BQ33100PW provides precise monitoring of vital battery parameters such as voltage, current, temperature, and state-of-charge (SOC), ensuring optimal battery performance and longevity.
  • Advanced Data Logging: With an integrated data logging feature, the IC records battery history, which is crucial for performance analysis and predictive maintenance.
  • Power Management: It supports power-saving modes to reduce energy consumption when the battery is not in use, thereby extending battery life.
  • Communication: The device includes a serial interface for communication with microcontrollers or processors, allowing for easy integration into existing systems.
  • Protection Features: The BQ33100PW comes with built-in safety mechanisms to protect against overcharging, over-discharging, and short-circuit conditions, enhancing the reliability of the battery system.

Applications

The versatility of the BQ33100PW makes it suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Uninterruptible Power Supplies (UPS)
  • Electric and Hybrid Electric Vehicles
  • Industrial Battery Systems
  • Medical Devices

Technical Specifications

The BQ33100PW operates over a wide temperature range and is compatible with various battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4. Its accuracy and robustness make it an essential component for any application requiring reliable battery monitoring and management.

Conclusion

In summary, the Texas Instruments BQ33100PW Battery Monitor IC is a state-of-the-art solution for contemporary battery management challenges. Its precision, combined with a suite of advanced features, ensures that it meets the needs of the most demanding applications, guaranteeing safety, efficiency, and performance of battery systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5999 $52.9995
12+ $8.6974 $104.3688
18+ $8.4256 $151.6608
25+ $8.1538 $203.8450
32+ $7.8820 $252.2240
43+ $7.0666 $303.8638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,895 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess