EN
  • EN
  • DE

BW-S20W5+

Part No BW-S20W5+
Manufacturer Mini-Circuits
Catalog Attenuators
Description FXD ATTEN / SMA / 20DB 5W ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209665-BW-S20W5+
Manufacturer Mini-Circuits
Category RF and Wireless -Attenuators
Package Box
Product Status Active
Attenuation Value 20dB
Frequency Range 0 Hz ~ 18 GHz
Impedance 50 Ohms
Package / Case SMA In-Line Module
Ultra Librarian 3D Model Ultra Librarian BW-S20W5+ CAD Model

Description

Features • DC to 18000 MHz • precise attenuation • excellent VSWR, 1.20 typ. • stainless steel SMA male and female connectors

You May Also Be Interested in

Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
31.5 DB SMT DIGITAL STEP ATTENUA
Lowest to $8.4947
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess