EN
  • EN
  • DE

DAT-31R5A-PP+

Part No DAT-31R5A-PP+
Manufacturer Mini-Circuits
Catalog Attenuators
Description 31.5 DB SMT DIGITAL STEP ATTENUA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Series DAT-31A+
Package Tape & Reel
Product Status Active
Attenuation Value 0dB ~ 31.5dB
Frequency Range 0 Hz ~ 4 GHz
Impedance 50 Ohms
Package / Case 20-VFQFN Exposed Pad
Base Product Number DAT-31
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 710005-DAT-31R5A-PP+
Ultra Librarian 3D Model Ultra Librarian DAT-31R5A-PP+ CAD Model

Description

The 710005-DAT-31R5A-PP+ Attenuator, manufactured by Mini-Circuits, is designed for RF and wireless applications.

  • Frequency Range: 0 Hz to 4 GHz
  • Attenuation: 0dB to 31.5dB
  • Package: 20-VFQFN exposed pad
  • Status: Active

You May Also Be Interested in

Renesas Electronics America
RF ATTENUATOR 35DB 75OHM 16VFQFN
Lowest to $90.7463
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
4 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $7.7316
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4947 $50.9682
15+ $6.9701 $104.5515
23+ $6.7522 $155.3006
31+ $6.5344 $202.5664
40+ $6.3166 $252.6640
53+ $5.6632 $300.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,837 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess