EN
  • EN
  • DE

GAT-4+

Part No GAT-4+
Manufacturer Mini-Circuits
Catalog Attenuators
Description 4 DB SMT FIXED ATT, DC 8000 MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Attenuation Value 4dB
Frequency Range 0 Hz ~ 8 GHz
Power (Watts) 500mW
Impedance 50 Ohms
Package / Case 4-SMD, No Lead
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 714276-GAT-4+
Ultra Librarian 3D Model Ultra Librarian GAT-4+ CAD Model

Description

The Mini-Circuits 714276-GAT-4+ is an attenuator from Mini-Circuits suitable for various RF and wireless applications.

  • Manufacturer: Mini-Circuits
  • Impedance: 50 Ohms
  • Power: 500mW
  • Frequency Range: 0Hz to 8GHz
  • Attenuation: 4dB
  • Package: 4-SMD, No Lead

You May Also Be Interested in

MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Renesas Electronics America
7-BIT 0.25DB DIGITAL STEP ATTENU
Lowest to $81.4926
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4445
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
Susumu
CHIP ATTENUATOR, 5DB, 50O, 64MW,
Lowest to $1.6714

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9483 $231.9837
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess