EN
  • EN
  • DE

ADC-15-4+

Part No ADC-15-4+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 5MHZ-1GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 5MHz ~ 1GHz
Coupling Factor 15.5 ± 0.5dB
Applications General Purpose
Power - Max 1W
Return Loss 35.16dB
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8525.50.3035
Win Source Part Number 41001-ADC-15-4+
Ultra Librarian 3D Model Ultra Librarian ADC-15-4+ CAD Model

Description

Overview of ADC-15-4+

The ADC-15-4+ is a precise analog-to-digital converter that operates efficiently in various electronic devices. Its superior performance is crucial for high-speed data processing and complex digital signal conversion.

  • Key Features: Advanced architecture for optimal precision, low noise level, and fast data throughput.
  • Benefits: Enhances signal integrity, reduces conversion errors, and supports wide dynamic range.
  • Applications: Highly suitable for use in high-fidelity audio equipment, test measurement devices, and communication systems.

The ADC-15-4+ is engineered to meet the demands of cutting-edge applications, ensuring that devices maintain superior performance under varying operational conditions.

You May Also Be Interested in

Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 800MHZ-1GHZ SMD
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
Ultra Low Profile 0805 20dB Directional Coupler
Lowest to $0.8036
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
AVX Corporation
DIRECTIONAL COUPLER 902MH 0805
Need more? Email Us
Anaren
COUPLER 90DEG 600-900MHZ 3DB / RF Couplers Quadrature Coupling 3dB 0.6GHz to 0.9GHz 4-Pin CSMD T/R
Lowest to $1.5174
M/A-Com Technology Solutions
Broadband CATV, Coupler 5-1000MHz | RF DIR COUPLER 5MHZ-1GHZ SM127
Lowest to $2.0813
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 410MHZ-480MHZ SMD
Need more? Email Us
Anaren
RF DIR COUPLER 1.5-1.7GHZ 0805
Lowest to $1.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8189 $59.2756
9+ $12.1591 $109.4319
13+ $11.7791 $153.1283
18+ $11.3991 $205.1838
23+ $11.0192 $253.4416
31+ $9.8793 $306.2583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,309 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess