The BQ296216DSGR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments (TI), a global semiconductor company known for their innovative and reliable products. This particular device is part of TI's extensive line of battery management solutions, specifically tailored for the modern demands of portable electronics.
Key Features
- Protection: The BQ296216DSGR offers comprehensive protection features for lithium-ion and lithium-polymer battery packs. It ensures safe operation by providing overcharge, over-discharge, short-circuit, and overcurrent protection.
- High Accuracy: It boasts a high-accuracy monitoring system that keeps track of the battery's voltage levels, ensuring that each cell is maintained within its safe operating limits.
- Compact Design: This integrated circuit comes in a small, surface-mount package, making it ideal for space-constrained applications.
- Low Power Consumption: The device is designed to minimize power consumption, which is crucial for extending the battery life of portable devices.
Applications
The BQ296216DSGR is versatile and can be used in a wide range of applications, including:
- Smartphones and Tablets
- Portable Media Players
- Wearable Technology
- Wireless Headsets and Earbuds
- Handheld Gaming Devices
- And many other consumer electronics
Technical Specifications
Some of the technical specifications that make the BQ296216DSGR a robust choice for battery management include:
- Overvoltage Protection Range: Up to 4.8V (adjustable)
- Overcurrent Protection Range: Up to 8A (adjustable)
- Operating Temperature Range: -40°C to 85°C
- Package: 8-pin small outline integrated circuit (SON)
Conclusion
For designers and engineers looking to incorporate a reliable battery protection solution into their products, the BQ296216DSGR from Texas Instruments provides an optimal balance of performance, size, and power efficiency. Its advanced features and robust design ensure that your applications are powered safely and efficiently, maintaining the integrity and longevity of the battery pack.