EN
  • EN
  • DE

MC68332GMEH20

Part No MC68332GMEH20
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 132PQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000781-MC68332GMEH20
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits(ICs)
Packaging Tray
Series M683xx
Operating Temperature Range -40°C ~ 125°C (TA)
Speed 20MHz
Ultra Librarian 3D Model Ultra Librarian MC68332GMEH20 CAD Model

Description

Introducing the NXP MC68332GMEH20 Microcontroller

The NXP MC68332GMEH20 is a high-performance, 32-bit microcontroller that is designed to cater to the demanding needs of automotive, industrial control, and embedded system applications. This advanced microcontroller combines the power and flexibility of a 32-bit CPU with high-speed digital signal processing capabilities, making it an ideal choice for complex and computation-intensive tasks.

Key Features of the MC68332GMEH20

  • 32-Bit CPU32 Core: At the heart of the MC68332GMEH20 is the CPU32 core, a 32-bit processing unit that delivers efficient computation and control. It is capable of handling multiple tasks with ease, ensuring smooth operation in systems that require high-speed data processing.
  • Integrated Peripheral Set: This microcontroller comes with a rich set of peripherals, including multiple timers, parallel and serial interfaces, and dedicated modules for pulse-width modulation (PWM). These integrated features reduce the need for external components, simplifying design and saving space on the PCB.
  • Time Processing Unit (TPU): The TPU is a flexible, high-speed timer system designed for precision timing and complex waveform generation. It is particularly useful for engine control, robotics, and other real-time applications that require accurate timing.
  • Modular Expansion Bus: The MC68332GMEH20 offers a modular expansion bus that allows for easy connection to external memory and peripherals. This flexibility ensures that it can be tailored to fit a wide range of application requirements.
  • On-Chip Debugging: With on-chip debugging capabilities, developers can troubleshoot and optimize their applications more efficiently, leading to faster time-to-market and more reliable products.
  • Low Power Consumption: Despite its powerful performance, the MC68332GMEH20 is designed to be energy-efficient, making it suitable for battery-powered and energy-sensitive applications.

Applications

The NXP MC68332GMEH20 microcontroller is versatile and can be used in a variety of applications. Its robust architecture and rich feature set make it particularly well-suited for:

  • Automotive engine control systems
  • Industrial automation and control
  • Robotics and motion control
  • Aerospace and defense systems
  • Complex data processing systems

With its combination of performance, integrated features, and flexibility, the NXP MC68332GMEH20 microcontroller is a reliable choice for designers looking to develop advanced systems with stringent performance and reliability requirements.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess