EN
  • EN
  • DE

BQ771809DPJR

Part No BQ771809DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-5CEL 8WSON  /  Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Base Product Number BQ771809
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-41072-6,296-41072-2,296-41072-1,-296-41072-1-ND
Standard Package 3,000
Win Source Part Number 969302-BQ771809DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771809DPJR CAD Model

Description

Introducing the BQ771809DPJR Battery Protection IC by Texas Instruments

The BQ771809DPJR from Texas Instruments is a state-of-the-art battery protection integrated circuit (IC) designed to enhance the safety and longevity of multi-cell lithium-ion battery packs. As a critical component in portable electronics, electric vehicles, and energy storage systems, this IC ensures that the battery operates within safe parameters, thereby preventing damage and prolonging the battery's life.

Key Features

  • Voltage Protection: The BQ771809DPJR offers precise overvoltage protection to prevent the battery from exceeding its maximum voltage during charging. This is crucial for maintaining the health and safety of the battery cells.
  • Current Sensing: With integrated high-side charge and discharge FET drive circuitry, this IC allows for accurate current sensing, which is vital for monitoring the state of charge and preventing overcurrent conditions.
  • Temperature Monitoring: Temperature protection features are built into the BQ771809DPJR, ensuring the battery operates within a safe temperature range, thus preventing thermal runaway.
  • Delay Times: The device includes programmable delay times for overvoltage, undervoltage, and overcurrent conditions, allowing for fine-tuning of the protection parameters to suit specific battery configurations and applications.

Technical Specifications

  • Supply Voltage Range: The IC supports a wide range of supply voltages, making it versatile for various battery pack configurations.
  • Low Quiescent Current: It features a low quiescent current, which minimizes the drain on the battery when the device is in standby mode, thus extending the overall battery life.
  • Compact Packaging: The BQ771809DPJR comes in a small, power PAD-adjusted 10-pin VSON package, allowing for a compact design footprint in your battery management system.

The BQ771809DPJR is designed with reliability in mind, incorporating a range of diagnostic features that facilitate fault detection and enhance safety. Its robust design and comprehensive protection capabilities make it an ideal choice for manufacturers seeking to incorporate advanced battery protection in their products.

With Texas Instruments' commitment to quality and performance, the BQ771809DPJR represents a superior solution for battery protection, balancing the needs for safety, performance, and longevity in today's demanding electronic applications.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3057 $52.2280
95+ $1.0714 $101.7830
145+ $1.0379 $150.4955
200+ $1.0044 $200.8800
260+ $0.9709 $252.4340
345+ $0.8705 $300.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,353 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess