EN
  • EN
  • DE

MT29F1G08AACWP-ET:C

Part No MT29F1G08AACWP-ET:C
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 1Gb NAND Flash SLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1453416-MT29F1G08AACWP-ET:C
Ultra Librarian 3D Model Ultra Librarian MT29F1G08AACWP-ET:C CAD Model

Description

Manufactured by Micron, the MT29F1G08AACWP-ET:C is a 1Gb NAND Flash SLC (Single-Level Cell) memory component that offers unparalleled performance, reliability, and endurance. This memory component is designed for applications where data integrity and write speed are critical, such as embedded systems, automotive electronics, and industrial control systems. The SLC technology ensures that each memory cell stores only a single bit, providing the highest level of reliability and fastest write speeds available in NAND technology. Moreover, the MT29F1G08AACWP-ET:C features advanced wear-leveling and error correction code (ECC) algorithms to extend the life of the device and ensure the accuracy of data over time. With Micron's proven track record in memory technology, this product delivers a robust and dependable storage solution that meets the stringent requirements of professional and industrial applications.

You May Also Be Interested in

CISCO
Cisco 64GB DDR4-2666-MHz LRDIMM/PC4-21300/quad
Need more? Email Us
CISCO
Cisco MEM-2951-512U2GB. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
CISCO MEM8XX-256U768D - DRAM Upgrade 256 MB to 768 MB
Need more? Email Us
CISCO
32GB (1X32GB) 4RX4 PC3L-12800L DDR3
Need more? Email Us
CISCO
CISCO MEM-29-512U25GB-X - 512MB to 2.5GB DRAM Upgrade (2GB+512MB) for Cisco 2901-2921
Need more? Email Us
CISCO
SAMSUNG 4GB (1X4GB) 2RX4 PC3-10600R DDR3-1333MHZ
Need more? Email Us
CISCO
Cisco 16GB DDR3-1600-MHz RDIMM/PC3-12800/dual rank
Need more? Email Us
CISCO
CISCO M-ASR1001X-8GB - ASR1001-X 8GB DRAM
Need more? Email Us
CISCO
CISCO MEM-FLSH-8U16G - 8G to 16G eUSB Flash Memory Upgrade for Cisco ISR 4430
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess