EN
  • EN
  • DE

MT47H64M16HR-25EL:H

Part No MT47H64M16HR-25EL:H
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-800 64MX16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942072-MT47H64M16HR-25EL:H
Ultra Librarian 3D Model Ultra Librarian MT47H64M16HR-25EL:H CAD Model

Description

The MT47H64M16HR-25EL:H is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory chip is designed for applications requiring substantial memory capacity and high-speed data transfer rates, enhancing overall system performance.

Applications

  • Desktop computers
  • Laptop computers
  • Graphics cards
  • Networking equipment (routers, switches)
  • Gaming consoles
  • High-performance computing systems

Features

  • 64Mb x 16 organization
  • DDR2 architecture: Provides high bandwidth
  • Double data rate: Transfers data on both the rising and falling edges of the clock
  • On-chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization
  • Data mask (DM): Allows for selective writing to memory
  • Burst lengths: Supports burst lengths of 2, 4, and 8
  • Auto precharge: Simplifies memory management by automatically precharging after a burst operation
  • Differential clock inputs (CK, /CK): Enhances noise immunity

Benefits

  • Increased system performance due to faster data access
  • Improved responsiveness in memory-intensive applications
  • Higher bandwidth for demanding graphical and multimedia tasks
  • Enhanced reliability through advanced design and manufacturing
  • Lower power consumption compared to previous generation SDRAM technologies

Additional Details

The MT47H64M16HR-25EL:H typically operates at a clock frequency of up to 400 MHz, resulting in a data transfer rate of up to 800 Mbps (PC2-6400). It requires a power supply voltage of 1.8V. The memory component is often packaged in a FBGA (Fine-pitch Ball Grid Array) package. This DDR2 SDRAM is engineered to meet the needs of modern computing systems by delivering a balance of speed, capacity, and power efficiency.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7272 $52.3632
14+ $7.1608 $100.2512
22+ $6.9371 $152.6162
30+ $6.7133 $201.3990
39+ $6.4895 $253.0905
52+ $5.8182 $302.5464
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess