EN
  • EN
  • DE

MT72JSZS4G72LZ-1G9

Part No MT72JSZS4G72LZ-1G9
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1866 4Gx72 LRDIMM 4Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947237-MT72JSZS4G72LZ-1G9
Series *
Ultra Librarian 3D Model Ultra Librarian MT72JSZS4G72LZ-1G9 CAD Model

Description

The Micron MT72JSZS4G72LZ-1G9 is a 32GB DDR3L ECC Registered DIMM (RDIMM) memory module designed for server applications. It combines high capacity with error-correcting functionality and a registered design to enhance the reliability and performance of server systems.

Applications:

  • Servers: Ideal for a variety of server applications, including web servers, database servers, application servers, and virtualization servers.
  • Workstations: Suitable for high-performance workstations used in content creation, scientific research, and engineering.
  • Cloud Computing: Designed for use in cloud environments to support virtual machines and containerized applications.
  • Data Centers: Well-suited for deployment in data centers to handle large-scale data processing and storage.

Features:

  • Capacity: 32GB module size provides a large memory capacity for demanding applications.
  • DDR3L Technology: Utilizes DDR3L (Double Data Rate 3 Low Voltage) technology for improved power efficiency.
  • ECC (Error-Correcting Code): Includes ECC functionality to detect and correct memory errors, ensuring data integrity and system stability.
  • RDIMM (Registered DIMM): Features a register to buffer command and address signals, reducing the electrical load on the memory controller and enhancing system reliability.
  • Operating Speed: Operates at a specified frequency (typically 1600MHz), optimizing data processing speed.
  • Low Voltage: Designed for low voltage operation (1.35V), reducing power consumption and heat generation.

Benefits:

  • Improved System Performance: Provides a significant boost in overall system performance, especially in memory-intensive applications.
  • Enhanced Data Integrity: ECC functionality minimizes the risk of data corruption and system crashes, improving system uptime.
  • Increased Reliability: RDIMM design enhances system stability, particularly in demanding server environments.
  • Reduced Power Consumption: Low voltage operation helps to reduce energy consumption, lowering operating costs.
  • Scalable Memory Solution: Allows for easy upgrades and expansion of memory capacity to meet growing business needs.

Additional Details:

The MT72JSZS4G72LZ-1G9 module is compatible with systems that support DDR3L RDIMM memory. It is designed to comply with industry standards, ensuring compatibility and reliability. This memory module is built to meet the stringent requirements of server and workstation environments, providing a dependable and efficient memory solution.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess