EN
  • EN
  • DE

C2260A1-0016

Part No C2260A1-0016
Manufacturer Vectron International, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vectron International, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820107-C2260A1-0016
Ultra Librarian 3D Model Ultra Librarian C2260A1-0016 CAD Model

Description

The C2260A1-0016 is a crystal oscillator manufactured by Vectron International, Inc. Crystal oscillators are electronic oscillator circuits that use the mechanical resonance of a vibrating crystal of piezoelectric material to create an electrical signal with a very precise frequency. This particular model is likely a surface-mount crystal oscillator used in various electronic applications requiring a stable and accurate clock signal.

Applications:

  • Microcontrollers and Microprocessors: Provides a stable clock signal for timing and synchronization in microcontroller-based systems.
  • Communication Equipment: Used in radio transceivers, network devices, and other communication equipment to generate accurate carrier frequencies and timing signals.
  • Frequency Synthesizers: Serves as a reference oscillator in frequency synthesizers, providing a stable and accurate frequency source.
  • Test and Measurement Equipment: Used in oscilloscopes, signal generators, and other test equipment requiring precise frequency control.
  • Industrial Control Systems: Provides stable timing signals for industrial automation and control applications.

Features:

  • Crystal Oscillator: Utilizes a quartz crystal for stable and accurate frequency generation.
  • Surface Mount Package: Designed for surface mount assembly on printed circuit boards.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Stable Frequency: Provides a highly stable and accurate output frequency.
  • Low Jitter: Minimizes jitter for improved signal integrity.
  • Operating Voltage: Typically operates at 3.3V or 5V (specific voltage depends on the exact model variant).

Benefits:

  • Precise Timing: Ensures accurate timing and synchronization in electronic systems.
  • Stable Performance: Provides a stable and reliable clock signal over a wide range of operating conditions.
  • Easy Integration: Surface mount package simplifies assembly and integration into electronic circuits.
  • Improved Signal Integrity: Low jitter reduces signal degradation and improves overall system performance.
  • Cost-Effective Solution: Offers a cost-effective solution for generating stable and accurate clock signals.

Additional Details:

While detailed specifications are not readily available without access to a specific datasheet for C2260A1-0016, typical characteristics of similar crystal oscillators include a frequency stability of ±20 ppm or better over the operating temperature range (e.g., -40°C to +85°C). The output waveform is typically a square wave. The specific output frequency is determined by the crystal used within the oscillator. It is designed for reflow soldering processes used in PCB assembly. The oscillator requires a stable power supply voltage for optimal performance.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess