EN
  • EN
  • DE

PRM256M8V89CG8GQF-15E

Part No PRM256M8V89CG8GQF-15E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941389-PRM256M8V89CG8GQF-15E
Series *
Ultra Librarian 3D Model Ultra Librarian PRM256M8V89CG8GQF-15E CAD Model

Description

The PRM256M8V89CG8GQF-15E is a synchronous DRAM (SDRAM) module manufactured by Micron Technology Inc. It is designed to provide reliable and high-speed memory access for a variety of applications. This module is a critical component in electronic devices, offering efficient data storage and retrieval.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Data acquisition systems
  • Telecommunications equipment

Features

  • Capacity: 256MB
  • SDRAM Technology
  • High-speed data transfer rates
  • Low latency
  • Industry-standard package
  • 8-bit data bus width

Benefits

  • Improved system performance due to efficient memory access
  • Enhanced responsiveness in demanding applications
  • Reliable data storage in a variety of environments
  • Easy integration into existing systems due to industry-standard specifications

Additional Details

The PRM256M8V89CG8GQF-15E operates at a specific voltage and supports various timing parameters, as defined by industry standards. The -15E likely signifies a particular speed grade and performance characteristics of the module. It comes in a standard package designed for seamless integration into various PCB designs. Micron's commitment to quality assures that this memory module meets the stringent demands of modern electronic systems, delivering a stable and efficient memory solution. The 8-bit data bus provides a standard interface for data transfer.

This SDRAM module offers a balance of capacity, performance, and reliability, making it a suitable choice for applications where fast and dependable memory access is crucial. Its compliance with industry standards ensures compatibility and simplifies integration. The high-speed data transfer capability of the PRM256M8V89CG8GQF-15E enables systems to handle data efficiently, improving overall performance. Its reliable operation makes it ideal for industrial and embedded applications requiring consistent performance.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess