EN
  • EN
  • DE

A1020B-1CQ84M

Part No A1020B-1CQ84M
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 69 I/O 84CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar
Manufacturer Microsemi Corporation
Series ACT™ 1
Package Tray
Part Status Obsolete
Number of I/O 69
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 84-CQFP Exposed Pad and Tie Bar
Case / Package 84-CQFP (42x42)
Family Name A1020
MSL Level 3 (168 Hours)
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 9
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908816-A1020B-1CQ84M
Ultra Librarian 3D Model Ultra Librarian A1020B-1CQ84M CAD Model

Description

The Microsemi Corporation A1020B-1CQ84M is an ACT™ 1 series field programmable gate array (FPGA) IC with 69. Bold the product name (e.g., BAV99S,135 → A1020B-1CQ84M) and manufacturer (e.g., Nexperia USA Inc. → Microsemi Corporation).

  • I/O: 69
  • Package: 84-CQFP exposed pad and tie bar
  • Packaging: tray
  • Mounting: surface mount
  • Part Status: obsolete
  • Family Name: A1020
  • Category: Integrated Circuits (ICs)
  • Case/Package: 84-CQFP (42x42)
  • ECCN: 3A001A2C
  • Supply and Demand Status: balance
  • Quantity per Package: 9
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess