EN
  • EN
  • DE

SP5055GS/KG/MP

Part No SP5055GS/KG/MP
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 337323-SP5055GS/KG/MP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP5055GS/KG/MP CAD Model

Description

The SP5055GS/KG/MP is a surge protection device from Microsemi Corporation, designed to safeguard sensitive electronic equipment against transient voltage surges. These surges can be caused by lightning strikes, electrostatic discharge (ESD), or inductive switching. This component is commonly employed across telecommunications, industrial control systems, and consumer electronics to enhance robustness and shield against damage to critical circuits.

Applications:

  • Telecommunications Equipment
  • Industrial Control Systems
  • Consumer Electronics
  • Surge Protection Modules
  • Power Supplies

Features:

  • Low clamping voltage to protect sensitive components
  • High surge current capability for robust protection
  • Fast response time to quickly clamp transient voltages
  • Low capacitance to minimize signal distortion
  • Compact surface-mount package for easy integration
  • RoHS compliant for environmental responsibility

Benefits:

  • Reliable Surge Protection: Effectively protects electronic equipment from transient voltage surges, minimizing the risk of damage.
  • Enhanced System Reliability: Improves system reliability by safeguarding against electrical overstress, ensuring continuous operation.
  • Quick Response: Rapidly clamps transient voltages, preventing damage to sensitive components.
  • Minimal Signal Interference: Low capacitance ensures minimal signal distortion, maintaining signal integrity in high-speed applications.
  • Easy Integration: Compact package simplifies integration into space-constrained designs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

The SP5055GS/KG/MP, as a surge protection device, provides a low clamping voltage, ensuring that the voltage across the protected circuit remains within a safe operating range during surge events. Its high surge current capability allows it to withstand significant transient currents, offering robust protection against high-energy surges. The device's fast response time enables it to quickly clamp the voltage spike, preventing damage to downstream components. The low capacitance of the SP5055GS/KG/MP makes it suitable for high-speed data transmission applications. Furthermore, the compact surface-mount package facilitates easy integration onto printed circuit boards. Manufactured by Microsemi, the device complies with RoHS requirements. Overall, it offers essential protection for a wide range of electronic devices.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess