Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type Cellular
Frequency 20MHz ~ 750MHz
Mounting Type Surface Mount
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910278-ADE-751MH+
Ultra Librarian 3D Model Ultra Librarian ADE-751MH+ CAD Model

Description

The 910278-ADE-751MH+ is an RF Mixer designed for use in RF and wireless applications.

  • Frequency Range: 20MHz to 750MHz
  • Application: Cellular applications
  • Package: Surface mount, with 6-SMD flat leads
  • Packaging: Tape and reel with 1,000 pieces
  • Brand: Mini-Circuits
  • Product Status: Active
  • ECCN: EAR99
  • MSL Level: 1 (no moisture sensitivity)
  • ECCN Code: 8542.39.0001
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

MACOM Technology Solutions
MIXER,TB,RF, TIM
Need more? Email Us
ECAD model for MDC-179-SMA
MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us
ECAD model for MC4120
MACOM Technology Solutions
MIXER, IRM, 32-37 GHZ, T&R500
Need more? Email Us
ECAD model for MAMX-011116-TR0500
Hittite
HIGH IP3 DUAL DOWNCONVERTER SMT,
Need more? Email Us
ECAD model for HMC683LP6CETR
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Lowest to $565.0150
ECAD model for HMC264LM3
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
ECAD model for MY82C
Analog Devices Inc.
MIXERS
Lowest to $21.0127
ECAD model for HMC260A
M6R
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
ECAD model for M6R
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
ECAD model for MD-125-PIN

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0655 $55.3275
12+ $9.0794 $108.9528
18+ $8.7957 $158.3226
24+ $8.5119 $204.2856
31+ $8.2282 $255.0742
41+ $7.3770 $302.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 480 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention