Products specifications Report Issue?

Reference Date Code 17+
Reference case N/A
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 713503-AMP-75+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMP-75+ CAD Model

Description

The AMP-75+ is a broadband amplifier manufactured by Mini-Circuits. It's designed for high dynamic range and operates over a wide frequency range. This amplifier is a popular choice for various RF and microwave applications where a reliable gain and consistent performance are required.

Applications:

  • Communication Systems: Used as a gain block in transmitters and receivers for cellular, Wi-Fi, and satellite communications.
  • Test and Measurement Equipment: Employed in spectrum analyzers, signal generators, and network analyzers to boost signal levels.
  • Radar Systems: Utilized in radar receivers to amplify weak signals and improve detection range.
  • Electronic Warfare: Applied in electronic countermeasures (ECM) and electronic support measures (ESM) systems for signal amplification.

Features:

  • Wideband Operation: Operates from near DC to several GHz, providing versatility across different frequency bands.
  • High Gain: Offers substantial signal amplification to boost weak signals.
  • Low Noise Figure: Minimizes added noise to the amplified signal, preserving signal integrity.
  • High Output Power: Delivers sufficient output power to drive subsequent stages or loads.
  • Internally Matched: Simplifies integration by presenting a consistent impedance across its operating frequency range.
  • Unconditionally Stable: Ensures stable operation under various load conditions, preventing oscillations.

Benefits:

  • Improved System Sensitivity: Amplifies weak signals, enhancing the overall sensitivity of the system.
  • Increased Signal Range: Extends the communication range by boosting signal power.
  • Enhanced Measurement Accuracy: Provides accurate signal amplification for precise measurements.
  • Simplified System Design: Internally matched impedance eases integration into existing systems.
  • Reliable Performance: Stable operation ensures consistent performance over time and under varying conditions.

Additional Details: The AMP-75+ typically requires a single positive DC supply voltage. It's often housed in a compact surface-mount package for easy PCB assembly. Key specifications include gain (typically 20-25 dB), noise figure (typically 3-5 dB), output power (typically 15-20 dBm), and operating temperature range (typically -40°C to +85°C). Consult the manufacturer's datasheet for the most accurate and up-to-date specifications. The amplifier utilizes advanced semiconductor technology to achieve its high performance and reliability. It is designed to meet stringent quality standards and is often used in demanding applications where performance and reliability are critical.

You May Also Be Interested in

Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to $1.0857
ECAD model for ACPL-W61L
Molex, LLC
1.27mm (.050"), 12.00mm (.472") Pitch, EXTreme LPHPower™ Header, Right Angle, 8 Power Contacts, 12 Signal Contacts, Select Gold (Au) Plating, for 2.36mm (.093") Thick PC Board, with Guide Pockets | CONN PLUG LPHPOWER 20POS PCB
Need more? Email Us
ECAD model for 0459858212
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
Analog Devices Inc.
DSP Microcomputers with ROM
Need more? Email Us
ECAD model for ADSP-2163
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to $0.2832
ECAD model for 74AHCT573
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $164.8855 $164.8855
2+ $159.3894 $318.7788
3+ $142.9008 $428.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention