Products specifications

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 199MHz Center
Bandwidth 10MHz
Filter Type Band Pass
Insertion Loss 5dB
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.826" L x 0.472" W (20.98mm x 11.99mm)
Height (Max) 0.220" (5.59mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 913406-BPF-B199+
Ultra Librarian 3D Model Ultra Librarian BPF-B199+ CAD Model

Description

The 913406-BPF-B199+ is a band pass RF filter from Mini-Circuits.

  • Center Frequency: 199MHz
  • Bandwidth: 10MHz
  • Insertion Loss: 5dB
  • Mounting Type: Surface Mountable
  • Package: 6-SMD, no lead
  • Height: 0.220 inches
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
RF FILTER LOW PASS 93MHZ 8SMD / 93MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Lowest to $18.6278
ECAD model for RLP-83+
Mini-Circuits
RF FILTER LOW PASS 510MHZ 8SMD / 510MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Lowest to $19.5697
ECAD model for RLP-470+
Pulse
1005 2.4GHZ BPF TYPEAB
Need more? Email Us
ECAD model for BPF1005LRABR2400L
Pulse
1608 1710-1880/2500-2690MHZ LPF
Need more? Email Us
ECAD model for LPF1608LKRBR1825L
Pulse
RF FILTER BAND PASS
Need more? Email Us
ECAD model for BPF1005LRQLR4700A
Pulse
RF FILTER BAND PASS 2.45GHZ 0603
Need more? Email Us
ECAD model for BPF1608LM11R2400A
Pulse
1608 N77 BPF TYPEQF
Need more? Email Us
ECAD model for BPF1608LRQFR3750L
Pulse
RF FILTER LOW PASS 435MHZ 0805
Need more? Email Us
ECAD model for LPF2012LM50R0433A
Pulse
1005 2.4GHZ LPF TYPECA
Need more? Email Us
ECAD model for LPF1005LWCAR2400L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.1591 $51.1591
3+ $41.9767 $125.9301
4+ $40.6650 $162.6600
6+ $39.3532 $236.1192
7+ $38.0414 $266.2898
9+ $34.1061 $306.9549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention