EN
  • EN
  • DE

LP0402N5200ANTR

Part No LP0402N5200ANTR
Manufacturer AVX Corp/Kyocera Corp
Catalog RF Filters
Description RF FILTER LOW PASS 5.2GHZ 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 5.2GHz Center
Bandwidth 150MHz
Filter Type Low Pass
Insertion Loss 0.5dB
Mounting Type Surface Mount
Case / Package 0402 (1005 Metric)
Size / Dimension 0.039" L x 0.023" W (1.00mm x 0.58mm)
Height (Max) 0.016\
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1597815-LP0402N5200ANTR
Ultra Librarian 3D Model Ultra Librarian LP0402N5200ANTR CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $2.0571
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.6906
TDK Corporation
Multilayer Band Pass Filter (Balance Output Type) / Multilayer Band Pass Filter
Lowest to $0.1571
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.1038
TDK Corporation
FILTER BANDPASS 5 GHZ WLAN SMD
Lowest to $0.0720
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.5791
TDK Corporation
Lowest to $0.1143
TDK Corporation
FILTER HIGHPASS WLAN&BLUETOOTH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess