EN
  • EN
  • DE

GRM42-602X7R472K050

Part No GRM42-602X7R472K050
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134871-GRM42-602X7R472K050
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM42-602X7R472K050 CAD Model

Description

The GRM42-602X7R472K050 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics. It features a capacitance of 4.7 nF, a voltage rating of 50 V, and a X7R dielectric. This capacitor is designed for general-purpose applications and offers excellent performance in a wide range of operating conditions.

Applications

  • Bypass and decoupling circuits
  • Filtering applications
  • Timing circuits
  • General-purpose circuit designs
  • Power supply filtering

Features

  • Capacitance: 4.7 nF
  • Voltage rating: 50 V
  • Dielectric: X7R
  • Tolerance: ±10%
  • Size: 1812 (4532 Metric)
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits

  • Stable capacitance over temperature and voltage variations due to the X7R dielectric.
  • Reliable performance in demanding environments.
  • Suitable for a wide range of general-purpose applications.
  • Compact size allows for high-density board designs.
  • RoHS compliance ensures environmental friendliness.

Additional Details

The GRM42-602X7R472K050 is a surface-mount capacitor suitable for automated assembly processes. The X7R dielectric provides good temperature stability, with a capacitance variation of ±15% over the operating temperature range. It is commonly used for bypassing noise on power rails, decoupling digital circuits, and filtering signals. The 1812 package size offers a good balance between capacitance value and physical size. The capacitor is designed to withstand high levels of mechanical stress. The specific dimensions, soldering recommendations, and other electrical characteristics are available in the manufacturer's datasheet. It is a reliable and versatile component for a wide range of electronic applications.

You May Also Be Interested in

IXYS
MOSFET P-CH 200V 68A TO268 / P-Channel 200 V 68A (Tc) 568W (Tc) Surface Mount TO-268AA
Lowest to $36.0971
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us
GSI Technology
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Intel
Need more? Email Us
Phoenix Contact
Slave Protocol Chip, 5VDC;
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO264-3 / IGBT Trench Field Stop 1200 V 80 A 391 W Through Hole TO-264-3
Lowest to $8.1612
Fairchild/ON Semiconductor
French Electronic Distributor since 1988
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess