EN
  • EN
  • DE

FGL12040WD

Part No FGL12040WD
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT TRENCH/FS 1200V 80A TO264-3 / IGBT Trench Field Stop 1200 V 80 A 391 W Through Hole TO-264-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 100 A
Vce(on) (Max) @ Vge, Ic 2.9V @ 15V, 40A
Power - Max 391 W
Switching Energy 4.1mJ (on), 1mJ (off)
Input Type Standard
Gate Charge 226 nC
Td (on/off) @ 25°C 45ns/560ns
Test Condition 600V, 40A, 23Ohm, 15V
Reverse Recovery Time (trr) 71 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264-3
Base Product Number FGL12040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FGL12040WDOS,FGL12040WD-ND
Standard Package 375
Win Source Part Number 1221315-FGL12040WD
Ultra Librarian 3D Model Ultra Librarian FGL12040WD CAD Model

Description

The ON Semiconductor FGL12040WD is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) designed for a range of power electronics applications. This high-performance IGBT combines the simple gate-drive characteristics of a MOSFET with the high-current and low-saturation-voltage capability of a bipolar transistor. The FGL12040WD is ideal for use in inverter and power conversion systems for renewable energy, motor drives, and other applications demanding high efficiency and fast switching.

Key Features

  • High Current Capability: The FGL12040WD is capable of handling continuous currents up to 120A, making it suitable for high-power applications.
  • Low Saturation Voltage: This IGBT has a low collector-emitter saturation voltage (VCE(sat)), which reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Fast switching times reduce transition losses and enhance performance in high-frequency operations.
  • Robustness: The device is designed to be rugged and reliable, withstanding harsh operating conditions and ensuring a long operational life.
  • Co-Packaged Diode: Comes with an anti-parallel diode integrated into the package, simplifying circuit design and reducing component count.

Electrical Specifications

  • Collector-Emitter Voltage (VCE): Rated at 400V, providing a wide safety margin for various applications.
  • Gate-Emitter Threshold Voltage (VGE(th)): Ensures low voltage operation and easy control.
  • Maximum Operating Temperature: Capable of operating at temperatures up to 150°C, ensuring stability and reliability in high-temperature environments.

Applications

The FGL12040WD IGBT from ON Semiconductor is versatile and can be used in a variety of applications, including:

  • Renewable energy systems such as solar inverters and wind turbine power converters
  • Industrial motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging stations
  • High-frequency welding machines

By integrating the FGL12040WD into your design, you can expect an optimal balance between performance and reliability, ensuring efficient operation and longevity of your power electronic systems.

You May Also Be Interested in

WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,463 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess