EN
  • EN
  • DE

DX20M-20S(50)

Part No DX20M-20S(50)
Manufacturer Hirose Electric Co Ltd
Catalog D - Shaped Connectors - Centronics
Description CONN MINI HD RCPT 20P PCB SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 20
Number of Rows 2
Mounting Type Panel Mount, Through Hole
Termination Solder
Flange Feature Housing/Shell (M2.6)
Type Miniature High Density (HD)
Contact Finish Gold
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1627501-DX20M-20S(50)
Ultra Librarian 3D Model Ultra Librarian DX20M-20S(50) CAD Model

Description

N

You May Also Be Interested in

3M
3M SHRUNK DELTA RIBBON (SDR) CONN.
Lowest to $24.8448
TE Connectivity
RCPT ASSY,50PO,SHLD,A/PIN,CHAM
Lowest to $13.5086
TE Connectivity
CONN STCK RCPT 68/68P R/A SOLDER
Lowest to $83.6786
3M
3M Mini D Ribbon (MDR) Connectors
Lowest to $28.6787
TE Connectivity
CONN STCK RCPT 68/68P R/A SOLDER
Lowest to $78.5820
NorComp Inc.
CONN SCSI .085" FEMALE RA 24POS
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT VERT 32POS 1.27MM
Lowest to $2.4132
TE Connectivity
50 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
TE Connectivity
ASSY, PLUG, 24 POS, C SLOT
Lowest to $3.3108

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess