EN
  • EN
  • DE

112-024-213R001

Part No 112-024-213R001
Manufacturer NorComp Inc.
Catalog D - Shaped Connectors - Centronics
Description CONN SCSI .085" FEMALE RA 24POS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer NorComp Inc.
Series 112
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 24
Number of Rows 2
Mounting Through Hole, Right Angle
Termination Solder
Flange Feature Insert, Threaded (4-40)
Type SCSI
Features Bail Lock
Contact Finish Gold
Contact Finish Thickness Flash
Win Source Part Number 760210-112-024-213R001
Popularity Medium
Supply and Demand Status Limited
Family Name 112
Introduction Date May 19, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 112-024-213R001 CAD Model

Description

The 112-024-213R001 is a D-Sub connector manufactured by NorComp Inc. D-Sub connectors are a common type of electrical connector used in a variety of applications for data and signal transmission. This particular connector is part of NorComp's extensive range of interconnect solutions, known for their reliability and durability.

Applications

  • Computer Interfaces (Serial, Parallel Ports)
  • Data Acquisition Systems
  • Industrial Control Equipment
  • Telecommunications Equipment
  • Medical Devices

Features

  • D-Sub Connector: Standard D-shaped interface for secure and reliable connections.
  • 24 Pins: Provides a 24-pin configuration for various signal and data transmission needs.
  • Right Angle: Features a right-angle orientation for convenient board mounting.
  • Through Hole Mounting: Designed for through-hole PCB mounting, ensuring a strong and stable connection.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.
  • Durable Construction: Built with high-quality materials to withstand harsh environments and frequent use.

Benefits

  • Reliable Connection: Ensures a secure and stable connection for data and signal transmission.
  • Versatile Use: Suitable for a wide range of applications due to its standard D-Sub interface.
  • Easy Installation: Designed for easy and efficient PCB mounting.
  • Long-Lasting Performance: Provides durable and reliable performance over an extended lifespan.
  • Environmental Compliance: Meets RoHS standards, contributing to environmentally friendly products.

Technical Specifications

The 112-024-213R001 D-Sub connector from NorComp features a 24-pin configuration and a right-angle, through-hole mounting style. It is designed to meet industry standards for D-Sub connectors, ensuring compatibility and reliability. The connector’s body is typically made from durable materials such as metal or plastic, providing shielding and protection for the pins. Detailed specifications, including voltage and current ratings, are available in the manufacturer's datasheet. This connector is widely used in applications requiring a robust and dependable interface for data and signal connections.

You May Also Be Interested in

TE Connectivity
CONN BTB RCPT 120POS VERT SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG IDC 68POS
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT 80POS STRT
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 80POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET VERT 120POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB PLUG 60POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN MIN HD PLG 50P STR SLD EYEL
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 120POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT VERT 68PIN PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess