EN
  • EN
  • DE

SN74ALS648ADWRE4

Part No SN74ALS648ADWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 24SOIC / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259907-SN74ALS648ADWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS648ADWRE4 CAD Model

Description

Product Overview: SN74ALS648ADWRE4

The SN74ALS648ADWRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the Advanced Low-Power Schottky (ALS) family, offering a combination of speed and low power consumption that is ideal for a wide range of digital applications.

Key Features

  • Octal Bus Transceivers and Registers: The SN74ALS648ADWRE4 features eight bidirectional transceivers and D-type flip-flops that act as both bus transceivers and registers, providing versatile interfacing and storage capabilities.
  • Tri-State Outputs: Each transceiver comes with tri-state outputs that can be set to a high-impedance state, allowing for bus arbitration and reducing the risk of bus contention.
  • Edge-Triggered D-Type Flip-Flops: The device includes flip-flops with edge-triggered clocks, ensuring reliable data storage and synchronization with system clocks.
  • Direct Overriding Clear: Users can directly clear the internal registers, ensuring immediate initialization when required, which is essential for system resets and error recovery.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various logic levels and providing design flexibility.
  • Low Power Consumption: As part of the ALS series, this IC maintains low power dissipation without compromising on speed, making it suitable for power-sensitive designs.

Applications

The SN74ALS648ADWRE4 is designed for general-purpose bidirectional communication and data transfer within a digital system. It is commonly used in:

  • Data buses for microprocessor or microcontroller systems
  • Memory switching and buffering
  • Peripheral interfacing
  • Communication between different logic families

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS648ADWRE4 is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring long-term stability and operation in a variety of conditions.

Package and Availability

The SN74ALS648ADWRE4 is available in a wide-body SOIC (DW) package, which is suitable for surface-mount technology (SMT) and ensures a compact footprint on printed circuit boards (PCBs). Check with authorized distributors for pricing and availability information.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8571 $59.4284
9+ $12.1905 $109.7145
13+ $11.8095 $153.5235
18+ $11.4286 $205.7148
23+ $11.0476 $254.0948
31+ $9.9048 $307.0488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess