ON Semiconductor MC74ACT02M Quad 2-Input NOR Gate
The MC74ACT02M from ON Semiconductor is a high-performance, quad 2-input NOR gate integrated circuit, designed to operate at exceptionally high speeds with a significant reduction in power consumption. This device is fabricated with advanced CMOS technology to achieve superior switching performance with high noise immunity and low static power consumption.
Key Features:
- Logic Type: Quad 2-Input NOR Gate
- Package / Case: SOIC-14
- Operating Temperature: -55°C to +125°C, making it suitable for industrial applications.
- Supply Voltage Range: 2V to 6V, providing flexibility for different power environments and compatibility with TTL levels.
- High Output Drive: Capable of driving 50 Ohm transmission lines.
- Low Power Consumption: Ideal for battery-operated and low-power systems.
- Fast Propagation Delay: Ensures quick response times in high-speed circuits.
- High Noise Immunity: Characteristic of CMOS devices, ensuring stable operation in noisy environments.
Applications:
The MC74ACT02M is versatile in its applications, catering to a wide array of electronic systems. It is commonly used in:
- Logic circuits
- Control systems
- Communication devices
- Data processing
- Instrumentation
- Portable electronics
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the MC74ACT02M is no exception. It is designed to meet stringent standards, ensuring reliability and performance in the most demanding conditions. Whether you're designing for industrial, commercial, or consumer markets, this NOR gate IC will provide the efficiency and durability needed for your electronic projects.
Conclusion:
For designers looking for a combination of speed, power efficiency, and reliability, the MC74ACT02M from ON Semiconductor is an excellent choice. Its advanced features and versatile applications make it a valuable component in any electronic system requiring high-performance logic operations.