EN
  • EN
  • DE

LAT-10+

Part No LAT-10+
Manufacturer Mini-Circuits
Catalog Hard To Find
Description DC to 2.5GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1423+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 714795-LAT-10+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAT-10+ CAD Model

Description

The LAT-10+ is a wideband RF transformer manufactured by Mini-Circuits. It is designed to provide impedance matching and signal balancing in various RF and microwave applications. This transformer offers excellent performance over a broad frequency range and is built with high-quality materials for reliable operation.

Applications:

  • Balun Applications: Converts between balanced and unbalanced signals.
  • Impedance Matching: Matches different impedance levels in RF circuits.
  • Signal Isolation: Provides isolation between different circuit sections.
  • RF Amplifiers: Used in amplifier input and output stages for impedance matching.
  • Mixers: Used in mixer circuits for signal conversion.

Features:

  • Wideband Operation: Operates over a broad frequency range, typically from 0.3 MHz to 300 MHz.
  • Excellent Impedance Matching: Provides a good impedance match between different circuit elements.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Return Loss: Provides good signal reflection performance.
  • Small Size: Compact size for space-constrained applications.

Benefits:

  • Improved Signal Transfer: Optimizes signal transfer between different circuit sections.
  • Reduced Signal Reflections: Minimizes signal reflections, improving signal integrity.
  • Enhanced System Performance: Improves overall system performance by optimizing signal transmission.
  • Simplified Circuit Design: Simplifies circuit design by providing impedance matching and signal balancing.
  • Reliable Operation: Built with high-quality materials for long-term reliability.

Additional Details:

The LAT-10+ is typically available in a surface-mount package. Its performance characteristics are specified in detail in the datasheet, including impedance ratio, insertion loss, return loss, and frequency response. It's crucial to ensure proper soldering techniques are used during assembly. The transformer is designed to operate within a specified temperature range. Applications requiring high power levels should consult the datasheet to verify the transformer's power handling capabilities.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5269 $55.2690
23+ $4.5349 $104.3027
35+ $4.3932 $153.7620
48+ $4.2515 $204.0720
61+ $4.1098 $250.6978
82+ $3.6846 $302.1372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess