EN
  • EN
  • DE

LEE-49+

Part No LEE-49+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-5GHZ FG873
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 5GHz
P1dB 16.7dBm
Gain 7.8dB
Noise Figure 5.5dB
RF Type Cellular, PCS
Voltage - Supply 4.2V ~ 5.3V
Current - Supply 65mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package FG873
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 827527-LEE-49+
Ultra Librarian 3D Model Ultra Librarian LEE-49+ CAD Model

Description

The Mini-Circuits 827527-LEE-49+ is an RF amplifier designed for use in cellular and PCS applications.

  • Frequency Range: 0Hz to 5GHz
  • Gain: 7.8dB
  • Noise Figure: 5.5dB
  • Voltage Supply: 4.2V to 5.3V
  • Current Supply: 65mA
  • Package Type: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Package: Tape and Reel
  • Package Quantity: 1,000 pcs
  • P1dB: 16.7dBm

You May Also Be Interested in

Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2636 $50.1088
20+ $5.1393 $102.7860
31+ $4.9787 $154.3397
42+ $4.8181 $202.3602
54+ $4.6575 $251.5050
72+ $4.1757 $300.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess