Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage -Vin, 2Vin
Output Current 25mA
Switching Frequency 35kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 355919-TC1220ECH718
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1220ECH718 CAD Model

Description

Microchip Technology TC1220ECH718 Overview

The TC1220ECH718 from Microchip Technology is a high-performance, robust integrated circuit designed to meet the demanding requirements of modern electronic systems. This precision voltage converter is a key component for applications that require a reliable and efficient power supply solution.

Key Features

  • High Conversion Efficiency: The TC1220ECH718 boasts a high conversion efficiency, which ensures minimal power loss during voltage conversion, making it an ideal choice for battery-powered devices.
  • Wide Input Voltage Range: With a flexible input voltage range, this device can accommodate a variety of power sources, enhancing its versatility in different applications.
  • Stable Output Voltage: It delivers a stable and regulated output voltage, crucial for maintaining the performance and longevity of sensitive electronic components.
  • Low Quiescent Current: The low quiescent current feature of the TC1220ECH718 contributes to its energy efficiency, which is particularly beneficial in portable and remote applications where power conservation is critical.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring reliable operation under a range of temperature conditions.

Applications

The versatility of the TC1220ECH718 makes it suitable for a wide array of applications, including:

  • Portable electronic devices
  • Automotive systems
  • Industrial control units
  • Power management modules
  • Telecommunication equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the TC1220ECH718 is no exception. Manufactured with precision, it undergoes rigorous testing to ensure it meets the high standards expected of Microchip products. This ensures that designers and engineers can integrate this voltage converter into their systems with confidence, knowing it will provide a reliable power solution that stands the test of time.

For more detailed specifications and application notes, or to request samples, visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
Trans GP BJT NPN 50V 0.5A 3-Pin TO-92 Bulk / TRANS NPN 50V 0.5A TO-92
Need more? Email Us
ECAD model for 2N3417
Murata Power Solutions Inc.
DC DC CONVERTER 12V 96W
Need more? Email Us
ECAD model for ULQ-12/8-D24N-C
Delta Electronics
CHIP INDUCTOR 180NH2% 700MA 0.43
Need more? Email Us
ECAD model for 1206HS-181EGTS
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $0.7443
ECAD model for 218-2LPSTRF
Maxim Integrated
IC REG LINEAR
Lowest to $26.0776
ECAD model for VT252FQR-ADJ
Delta Electronics
CHIP INDUCTOR 15.0UH10% 300MA 5.
Need more? Email Us
ECAD model for 0805CT-153EKFS
Pulse
Telecom Transformer 40 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | XFMR CHK QUAD 100BT SMT X PBC
Lowest to $15.3551
ECAD model for 100B-4005
Delta Electronics
Inductor RF Chip Wirewound 2.7uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.2Ohm DCR 0805 T/R / CHIP INDUCTOR 2.7UH5% 320MA 1.2O
Need more? Email Us
ECAD model for 0805CS-272EJFS
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 53Ohm 100MHz 5A 0.0008Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $0.1642
ECAD model for 2743019447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention