EN
  • EN
  • DE

CD40192BF

Part No CD40192BF
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BCD COUNTER 4-BIT 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type BCD Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 11 MHz
Trigger Type Positive Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576902-CD40192BF
Ultra Librarian 3D Model Ultra Librarian CD40192BF CAD Model

Description

The CD40192BF is a high-performance, versatile integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is a part of the CMOS logic family and is designed to cater to a wide range of electronic applications, particularly in digital systems.

Key Features

  • Functionality: The CD40192BF is a presettable 4-bit binary up/down counter, which can be utilized in various counting operations. It features presettable counts with a synchronous reset function that enhances its application in precision counting tasks.
  • Technology: Built on the CMOS (Complementary Metal-Oxide-Semiconductor) technology, this device ensures low power consumption while maintaining high-speed operation. This makes it suitable for battery-operated devices and power-sensitive applications.
  • Compatibility: It is designed to interface with standard logic families, and its versatility is evident in its wide range of operating voltages, typically from 3V to 18V. This feature allows it to be used in various logic systems without compatibility issues.
  • Package: The CD40192BF is available in a standard DIP (Dual In-line Package) making it easy to handle and integrate into printed circuit boards (PCBs).

Applications

With its robust design and flexible operation, the CD40192BF is ideal for a multitude of applications. It is commonly used in:

  • Counters and dividers
  • Frequency synthesizers
  • Timers and clocks
  • Sequential state machines
  • General-purpose logic applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD40192BF is no exception, with rigorous testing and quality assurance measures in place to ensure that each device meets the highest standards. Customers can trust in the durability and performance of this IC for their critical and long-term applications.

Conclusion

The CD40192BF from Texas Instruments represents a blend of innovation, reliability, and versatility. Whether you are designing consumer electronics, industrial control systems, or complex digital interfaces, this integrated circuit promises to deliver the performance and efficiency required for your high-demand applications.

You May Also Be Interested in

Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6830 $65.0490
6+ $17.7912 $106.7472
9+ $17.2353 $155.1177
12+ $16.6793 $200.1516
16+ $16.1233 $257.9728
21+ $14.4554 $303.5634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess