EN
  • EN
  • DE

CD74HCT93E

Part No CD74HCT93E
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 14DIP / Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Counters, Dividers
Mfr Texas Instruments
Series 74HCT
Package Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing -
Count Rate 30 MHz
Trigger Type Negative Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74HCT93
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25 pcs
Win Source Part Number 1381772-CD74HCT93E
Ultra Librarian 3D Model Ultra Librarian CD74HCT93E CAD Model

Description

Product Overview: CD74HCT93E 4-Bit Binary Counter

The CD74HCT93E is a high-speed 4-bit binary counter designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the HCT (High-speed CMOS, TTL-compatible) family and is known for its robust performance and compatibility with TTL logic levels.

Key Features:

  • Logic Family: The device belongs to the HCT logic family, ensuring compatibility with TTL logic while maintaining the low power consumption of CMOS technology.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it ideal for 5V logic systems.
  • Counting Capability: The CD74HCT93E is capable of binary counting up to 16 states (from 0 to 15) and features a fully synchronous 4-stage counter.
  • Output Current: High current outputs are a notable feature, with 4 mA at the sink and 4 mA at the source.
  • Speed: It boasts a high-speed operation, with a typical clock frequency of 25 MHz, ensuring swift counting for various applications.

Applications:

The CD74HCT93E is versatile and can be used in a variety of applications, including:

  • Frequency counters
  • Time-delay circuits
  • Digital timers
  • Computers and controllers
  • Instrumentation and measurement systems

Quality and Reliability:

Texas Instruments is committed to delivering products with the highest standards of quality and reliability. The CD74HCT93E is no exception, undergoing rigorous testing to ensure optimal performance in demanding environments.

Package and Availability:

The CD74HCT93E comes in a standard 14-pin DIP (Dual In-line Package), making it easy to integrate into PCB designs. It is widely available through Texas Instruments and authorized distributors, ensuring that designers can easily source this component for their electronic projects.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8788 $56.3640
65+ $1.5416 $100.2040
105+ $1.4935 $156.8175
140+ $1.4453 $202.3420
180+ $1.3971 $251.4780
240+ $1.2526 $300.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 425 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess