EN
  • EN
  • DE

DSC612PL2A-0132

Part No DSC612PL2A-0132
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GEN 20M 25M / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 20MHz
Frequency - Output 2 25MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6mA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC612
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343494-DSC612PL2A-0132
Ultra Librarian 3D Model Ultra Librarian DSC612PL2A-0132 CAD Model

Description

Microchip Technology's DSC612PL2A-0132: A Versatile Clock Generator

Microchip Technology's DSC612PL2A-0132 is an innovative clock generator designed to meet the stringent requirements of modern electronic systems. This device is a part of Microchip's comprehensive portfolio of timing solutions and offers a low-jitter, high-performance clock output that is essential for various applications including consumer electronics, networking, storage, and industrial systems.

Key Features

  • Multiple Outputs: The DSC612PL2A-0132 provides two low-power LVCMOS outputs which can be configured to different frequencies, allowing for flexibility in design and application.
  • Wide Frequency Range: This clock generator supports a wide frequency range, enabling it to cater to various system requirements with precision.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSC612PL2A-0132 maintains low power consumption, making it an ideal choice for battery-powered devices.
  • Configurable: The device allows users to configure the output frequencies using I2C programming, providing a customizable solution for specific system needs.
  • Compact Package: The DSC612PL2A-0132 comes in a small 6-pin DFN package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications.

Applications

The versatility of the DSC612PL2A-0132 clock generator makes it suitable for a wide array of applications. It is particularly useful in:

  • Portable and wearable technology where power efficiency and space are critical.
  • Consumer electronics requiring stable clock sources for digital signal processing.
  • Networking equipment such as routers and switches that demand precise timing for data transmission.
  • Industrial control systems where reliable and configurable clock signals are necessary for operations.

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The DSC612PL2A-0132 is built to the highest standards, ensuring stable performance over its operational lifespan. Additionally, Microchip provides extensive technical support and documentation, making it easier for designers and engineers to integrate this clock generator into their projects.

With its combination of performance, flexibility, and support, the DSC612PL2A-0132 from Microchip Technology stands out as a superior choice for designers looking to enhance the timing capabilities of their electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess